EN
  • EN
  • DE

KSZ8021RNL-EVAL

Part No KSZ8021RNL-EVAL
Manufacturer Microchip Technology
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVALUATION FOR KSZ8021RNL / KSZ8021RNL Ethernet PHY Interface Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Microchip Technology
Package Bulk
Product Status Obsolete
Type Interface
Function Ethernet PHY
Utilized IC / Part KSZ8021RNL
Primary Attributes Single Chip PHY, 10BASE-T/100BASE-TX
Supplied Contents Board(s)
Standard Package 1
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8473.30.1180
Win Source Part Number 1342433-KSZ8021RNL-EVAL
Ultra Librarian 3D Model Ultra Librarian KSZ8021RNL-EVAL CAD Model

Description

Microchip Technology KSZ8021RNL-EVAL Product Overview

The KSZ8021RNL-EVAL from Microchip Technology is a comprehensive evaluation board designed for testing and development with the KSZ8021RNL Ethernet PHY transceiver. This robust evaluation platform is an ideal tool for designers and engineers to explore the features and performance of the KSZ8021RNL, a highly integrated Ethernet physical layer transceiver optimized for 10BASE-T and 100BASE-TX applications.

Key Features and Benefits:

  • Compatibility: The evaluation board is compatible with the RMII (Reduced Media Independent Interface) for versatile connectivity options and easy integration into existing systems.
  • Performance: With its low-power consumption and high throughput capabilities, the KSZ8021RNL PHY ensures reliable and efficient operation for networked devices.
  • Flexibility: The board provides multiple configuration settings, enabling users to experiment with different operational modes and fine-tune performance parameters.
  • Diagnostics: Integrated diagnostic features include link status, activity indicators, and loopback modes, allowing for thorough testing and troubleshooting.

Applications:

The KSZ8021RNL-EVAL is suitable for a wide range of applications, including but not limited to:

  • Industrial automation and control systems
  • Embedded networking
  • Networked consumer electronics
  • Automotive connectivity
  • Building automation

Ease of Use:

Designed with the user in mind, the KSZ8021RNL-EVAL board offers ease of use through its well-documented resources, including schematics, user guides, and application notes provided by Microchip Technology. This ensures a smooth and efficient development process, from initial setup to full-scale deployment.

Support and Resources:

Microchip Technology provides extensive support for the KSZ8021RNL-EVAL, including access to their technical support team, online forums, and a knowledge base filled with relevant information to assist users in maximizing the capabilities of the evaluation board and the KSZ8021RNL PHY transceiver.

You May Also Be Interested in

ON Semiconductor
BOARD EVAL FOR LB8860V / LV8860V Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
Infineon Technologies
EVALUATION KIT DAUGHTER BOARD / Evaluation Board
Lowest to $4.8972
Semtech Corporation
EB W/ GS3140 + GS6152 + GS2989 / GS2989, GS3140, GS6152 Video Evaluation Board
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR MP23DB01HP / MP23DB01HP MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADF4106SD1Z / ADF4106 Frequency Synthesizer Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD DGTL ISO 3KV 4CH / ISO7342C Digital Isolator Interface Evaluation Board
Need more? Email Us
Infineon Technologies
EVAL BOARD / 2EDL05I06-PF Gate Driver Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE / UCC5390 Gate Driver Power Management Evaluation Board
Need more? Email Us
Cirrus Logic Inc.
KIT - WM8950 KIT CDB6162 MB DC / WM8950 Audio Processing Audio Evaluation Board
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $384.2356 $384.2356
2+ $344.4871 $688.9742
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess