EN
  • EN
  • DE

KSZ8041MLL

Part No KSZ8041MLL
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX ETHERNET 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Type Transceiver
Protocol MII
Number of Drivers/Receivers 1/1
Duplex Full
Supply Voltage - Operating 3.135 V to 3.465 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 48-LQFP (7x7)
Win Source Part Number 070550-KSZ8041MLL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KSZ8041MLL CAD Model

Description

Microchip Technology's KSZ8041MLL Ethernet Transceiver

The KSZ8041MLL from Microchip Technology is a robust, low-power 10/100BASE-TX/FX Physical Layer Transceiver designed for automotive and industrial applications. This versatile component is compliant with the IEEE 802.3u standard, ensuring interoperability with a wide range of network devices.

The KSZ8041MLL features a flexible interface with support for MII and RMII, allowing for easy integration with various microcontrollers and processors. Its reduced power consumption makes it suitable for power-sensitive applications, while its extended temperature range ensures reliable operation in harsh environments.

Key Features:

  • Single-chip 10Base-T/100Base-TX physical layer solution
  • Support for MII and RMII at 50MHz with external 25MHz crystal or oscillator input
  • HP Auto MDI/MDI-X for reliable detection of crossover and straight-through cables
  • Energy Detect Power-Down mode for power savings during periods of low link utilization
  • Programmable interrupt output
  • LinkMD® TDR-based cable diagnostics to identify faulty copper cabling
  • Extended temperature range of -40°C to +85°C for industrial applications
  • 3.3V operation with 5V I/O signal tolerance

The KSZ8041MLL also includes advanced features such as programmable interrupt output, which simplifies network management by allowing the device to notify the host processor of events like link status changes, and LinkMD® cable diagnostics, which provide the ability to detect common cabling problems such as open circuits, short circuits, and impedance mismatches.

With its low power consumption and robust feature set, the KSZ8041MLL is an ideal solution for developers looking to integrate Ethernet connectivity into automotive infotainment systems, industrial automation equipment, and other networked devices requiring high reliability and performance.

Overall, Microchip's KSZ8041MLL offers a reliable, high-performance network interface for embedded systems, combining advanced features with low power consumption to meet the rigorous demands of modern networked applications.

You May Also Be Interested in

Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.1841 $50.2092
30+ $3.4331 $102.9930
46+ $3.3258 $152.9868
63+ $3.2186 $202.7718
81+ $3.1113 $252.0153
108+ $2.7894 $301.2552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess