EN
  • EN
  • DE

KSZ8051MLL

Part No KSZ8051MLL
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX ETHERNET 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Obsolete(EOL)
Type Transceiver
Protocol MII
Number of Drivers/Receivers 1/1
Duplex Full
Supply Voltage - Operating 1.8V, 2.5V, 3.3V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 48-LQFP (7x7)
Win Source Part Number 291031-KSZ8051MLL TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KSZ8051MLL CAD Model

Description

Microchip Technology's KSZ8051MLL Ethernet PHY Transceiver

The KSZ8051MLL from Microchip Technology is a highly efficient, single-chip 10Base-T/100Base-TX Physical Layer Transceiver, which is compliant with the IEEE 802.3 standard. Designed for high-speed network systems, this transceiver integrates analog front-end and digital processing to facilitate high-speed data transmission over Ethernet networks.

With its MII (Media Independent Interface) and RMII (Reduced Media Independent Interface) support, the KSZ8051MLL offers versatile connectivity options for various applications. The device's ability to automatically detect and configure itself to match the speed and duplex mode of the network, thanks to its Auto-Negotiation capability, makes it an ideal choice for systems that require seamless integration with different network speeds and conditions.

The KSZ8051MLL also features LinkMD® TDR-based cable diagnostics, which help in identifying faulty network cables, thereby reducing maintenance time and improving network reliability. Its energy-efficient design includes features such as Power Saving Mode and Energy Detect Power-Down, ensuring reduced power consumption during periods of low data activity or when the cable is unplugged.

This transceiver is designed with robustness in mind, providing HP Auto MDI/MDI-X to automatically correct crossover errors in the network cabling, which eliminates the need for crossover cables and simplifies system design and installation. The KSZ8051MLL operates over the industrial temperature range, making it suitable for harsh environment applications.

Key features of the KSZ8051MLL include:

  • 10Base-T/100Base-TX IEEE 802.3 compliant Ethernet transceiver
  • Auto-Negotiation for speed and duplex mode
  • Energy-efficient performance with power-saving modes
  • Robust cable diagnostics with LinkMD®
  • Support for MII and RMII interfaces
  • Automatic MDI/MDI-X crossover correction
  • Industrial temperature range operation

Whether you're developing industrial automation systems, networked consumer electronics, or any application requiring reliable Ethernet connectivity, the KSZ8051MLL transceiver provides a compact, cost-effective solution for your networking needs.

You May Also Be Interested in

Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3941 $50.9115
32+ $3.1793 $101.7376
49+ $3.0719 $150.5231
71+ $2.8571 $202.8541
91+ $2.7497 $250.2227
114+ $2.6423 $301.2222
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,065 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess