EN
  • EN
  • DE

KSZ8441HLI

Part No KSZ8441HLI
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description Ethernet ICs IEEE 1588 10/100 Controller Host
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000417-KSZ8441HLI
Manufacturer Microchip
Series KSZ8441
Packaging Tray
Data Rate 10 Mb/s, 100 Mb/s
Operating Temperature (Max) + 85 C
Operating Temperature (Min) - 40 C
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Ultra Librarian 3D Model Ultra Librarian KSZ8441HLI CAD Model

Description

Microchip Technology KSZ8441HLI

The KSZ8441HLI is a highly integrated Ethernet controller from Microchip Technology, designed for embedded systems that require network connectivity. This robust and versatile chip is part of Microchip's extensive range of networking solutions, and it offers a perfect blend of performance, power efficiency, and feature set for a wide array of applications.

Key Features:

  • Interface Options: The KSZ8441HLI supports both the popular MII (Media Independent Interface) and RMII (Reduced Media Independent Interface), providing flexibility for designers to choose the interface that best fits their system requirements.
  • Reduced Power Consumption: With advanced power management features, the device is optimized for low power consumption, making it ideal for battery-powered and energy-efficient applications.
  • High Performance: This controller is designed to handle high-speed networking with ease, supporting 10/100Mbps Ethernet speeds for fast data transmission.
  • Robust Security: Security is a priority, and the KSZ8441HLI incorporates features to ensure network data integrity and protection against threats.
  • Compact Design: The small footprint of the KSZ8441HLI makes it suitable for space-constrained applications, without compromising on functionality.

Applications:

The versatility of the KSZ8441HLI allows it to be used in a variety of applications, including industrial automation, automotive systems, consumer electronics, and IoT devices. Its reliability and comprehensive feature set make it a go-to choice for engineers looking to integrate Ethernet connectivity into their designs.

Technical Specifications:

  • Single-chip 10/100BASE-TX/FX Ethernet controller
  • Supports 8-bit and 16-bit bus interfaces
  • Integrated voltage regulator for single 3.3V operation
  • On-chip memory for frame buffering
  • IEEE 1588 Precision Time Protocol support for time-sensitive applications
  • Extended temperature range for industrial applications

The KSZ8441HLI brings reliable, secure, and efficient network connectivity to your embedded systems, backed by Microchip Technology's commitment to quality and long-term availability.

You May Also Be Interested in

Microchip Technology
IC ETHERNET SWITCH 3PORT 64-LQFP
Lowest to $12.1212
Intel
LAN CONTROLLER, CMOS / Controller Interface
Need more? Email Us
Microchip Technology
IC ETHERNET CTLR USB 56SQFN / Ethernet Bridge, USB to Ethernet USB 2.0 USB Interface 56-SQFN (8x8)
Lowest to $18.4318
FTDI, Future Technology Devices International Ltd
IC USB FS DUAL UART/FIFO 48LQFP / USB Bridge, USB to UART USB 2.0 UART Interface 48-LQFP (7x7)
Lowest to $9.5038
Microchip Technology
2/3-PORT ETHERCAT SLAVE CTLR / Ethernet Controller 10/100 Base-T/TX Bus Interface 64-QFN (9x9)
Lowest to $11.7294
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
Microchip Technology
IC USB 2.0 HUB CTLR 4PORT 36SQFN / USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
Lowest to $4.3807
Microchip Technology
IC HUB CTLR USB 2PORT 56SQFN / USB Hub Controller USB 3.1 SPI Interface 56-VQFN (7x7)
Lowest to $26.6262
Microchip Technology
IC ETHERENET SWITCH 64QFN / Ethernet Switch 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $21.3083

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9692 $59.8152
15+ $8.1799 $122.6985
22+ $7.9242 $174.3324
31+ $7.6687 $237.7297
39+ $7.4130 $289.1070
53+ $6.6461 $352.2433
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 241 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess