EN
  • EN
  • DE

KSZ8692PBI

Part No KSZ8692PBI
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers - Application Specific
Description IC ARM9 PHY 10/100MBPS 400BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Applications Networking and Communications
Core Processor ARM9
Program Memory Type External Program Memory
Controller Series KSZ
Number of I/O 20
Supply Voltage - Operating 1.235 V to 1.365 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 400-PBGA (24x24)
Win Source Part Number 205886-KSZ8692PBI
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KSZ8692PBI CAD Model

Description

The KSZ8692PBI is an innovative and versatile integrated circuit from Microchip Technology, designed to address the growing needs of complex networking systems. This chip is a perfect solution for applications that require high-performance network processing, integrated switching, and routing capabilities in a single package. It is particularly suited for the creation of advanced network appliances, gateways, and routers.

Key Features

  • Integrated Network Processor: The KSZ8692PBI features a powerful network processor that can handle high-speed data processing, ensuring efficient management of network traffic.
  • On-Chip Switching: With an integrated Ethernet switch, this IC allows for direct connection of multiple network interfaces, reducing complexity and improving performance.
  • Advanced Routing: The device is equipped with advanced routing capabilities, enabling it to manage data packets effectively across different networks.
  • Low Power Consumption: Designed with power efficiency in mind, the KSZ8692PBI maintains a low power profile, making it ideal for power-sensitive applications.
  • Compact Form Factor: The small footprint of the chip allows it to be used in space-constrained environments without sacrificing functionality or performance.

Applications

The KSZ8692PBI is engineered to be a flexible and powerful component for a wide range of networking products. It is commonly used in:

  • Network Attached Storage (NAS) devices
  • Wireless Access Points (WAPs)
  • VPN and firewall appliances
  • Industrial control systems
  • Smart home networking devices

Technical Specifications

The KSZ8692PBI operates over a broad temperature range and is available in a PBGA (Plastic Ball Grid Array) package. It supports multiple interfaces, including Fast Ethernet and PCI, and comes with a comprehensive set of I/O options for maximum design flexibility.

With its robust feature set and Microchip Technology's commitment to quality, the KSZ8692PBI is an ideal choice for designers looking to create high-performance, reliable networking products.

You May Also Be Interested in

Infineon Technologies
IC SOC MOTOR DRIVER 48VQFN
Lowest to $7.0446
STMicroelectronics
IC AUDIO INFOTAINMENT
Lowest to $18.7687
Cypress Semiconductor Corp
CCG3
Lowest to $3.0901
Cypress Semiconductor Corp
IC CNTRLR USB FS 28SSOP
Lowest to $3.0871
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 8SOIC
Lowest to $43.6568
Infineon Technologies
IC MCU 16BIT
Need more? Email Us
Infineon Technologies
IC MCU 32BIT 32KB FLASH 40QFN
Lowest to $7.2762
Cypress Semiconductor Corp
IC MCU 32BIT 128KB FLASH 40QFN
Lowest to $7.2166
Microchip Technology
DIGI G4, W/ ENCRYPTION.
Lowest to $1,608.7501

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess