EN
  • EN
  • DE

KSZ8841-32MVL

Part No KSZ8841-32MVL
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description Single-Port Ethernet MAC Controller with Non-PCI Interface | IC MAC CTRLR 32BIT 128-LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Protocol Ethernet
Function MAC Controller
Interface PCI
Standards 10/100 Base-T/TX PHY
Supply Voltage (V) 3.1V ~ 3.5V
Supply Current 100mA
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 128-LQFP
Supplier Device Package 128-LQFP (14x14)
Family Part Number KSZ8841
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Win Source Part Number 1193820-KSZ8841-32MVL
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KSZ8841-32MVL CAD Model

Description

Microchip Technology's KSZ8841-32MVL Single-Port Ethernet MAC Controller

The KSZ8841-32MVL from Microchip Technology is a highly integrated single-port Ethernet controller that serves as a robust solution for embedded applications requiring network connectivity. This advanced controller is designed to facilitate fast and reliable data transfer over Ethernet, making it an ideal choice for a wide range of applications, including industrial automation, automotive systems, and consumer electronics.

Key Features:

  • Single-Port Interface: The KSZ8841-32MVL is equipped with a single 10/100BASE-T/TX Ethernet MAC (Media Access Control) interface, ensuring compatibility with a wide range of network devices.
  • Efficient Data Processing: With on-chip buffer memory, the controller provides efficient data processing capabilities, reducing the load on the host processor and enabling high-speed data throughput.
  • Flexible Bus Interface: This device supports both 16-bit and 32-bit bus interfaces, allowing for easy integration with a variety of microcontrollers and processors.
  • Low Power Consumption: Designed with power-saving features, the KSZ8841-32MVL is optimized for low power consumption, making it suitable for battery-powered and energy-sensitive applications.
  • QoS Support: Quality of Service (QoS) functionality is built-in, providing the ability to prioritize network traffic to ensure critical data is transmitted with minimal delay.
  • Comprehensive Management: The controller includes features such as link status change and remote wake-up events, which are essential for network management and troubleshooting.

Applications:

The versatility of the KSZ8841-32MVL allows it to be used in a diverse set of applications. It is particularly well-suited for:

  • Industrial Control Systems
  • Automotive Diagnostics and Infotainment Systems
  • Smart Home Devices
  • Networked Consumer Electronics
  • Embedded Computing Platforms

With its robust feature set and Microchip Technology's commitment to quality, the KSZ8841-32MVL is a reliable choice for developers looking to add Ethernet connectivity to their designs. It provides a balance of performance, power efficiency, and ease of use that is hard to match in the industry.

You May Also Be Interested in

Infineon Technologies
Lowest to $19.3266
Broadcom Limited
IC ETHERNET SWITCH 10/100BASE / Ethernet ICs 5-PORT FE SWITCH
Lowest to $7.8800
Infineon Technologies
IC ETHERNET SW CTRLR 128QFP
Need more? Email Us
Infineon Technologies
Lowest to $7.2961
Infineon Technologies
Ethernet ICs SWITCH / PHY / IC SWITCH CTRLR 10/100 128-FQFP
Lowest to $8.2928
Cypress Semiconductor Corp
IC WEST BRIDGE ARROYO 81-WLCSP / Full Speed/High Speed Peripheral Controller USB 2.0 1.8V T/R
Lowest to $8.0903
Infineon Technologies
IC ETHERNET USB NETWORK 100-LQFP
Lowest to $9.5165
Infineon Technologies
IC SWITCH CNTRLR 10/100 128FQFP
Lowest to $5.4135
Cypress Semiconductor Corp
IC WEST BRIDGE USB 121FBGA / USB Peripheral Controller Tray 121-Pin FBGA
Lowest to $2.9856

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.7972 $56.3916
7+ $15.4234 $107.9638
11+ $14.9414 $164.3554
14+ $14.4594 $202.4316
18+ $13.9774 $251.5932
24+ $12.5315 $300.7560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 340 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess