EN
  • EN
  • DE

KSZ8842-16MBL

Part No KSZ8842-16MBL
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC MAC CTLR 2PORT ETH 100-LFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Ethernet Switch 10/100 Base-T/TX PHY Parallel Interface
Manufacturer Microchip Technology
Package Tray
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C
Package 100-LBGA
Family Name KSZ8842
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Other Part Number 576-3076, KSZ884216MBL
Quantity per package 240
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922544-KSZ8842-16MBL
Ultra Librarian 3D Model Ultra Librarian KSZ8842-16MBL CAD Model

Description

Microchip Technology's KSZ8842-16MBL Network Interface Controller

The KSZ8842-16MBL from Microchip Technology is a highly-integrated network interface controller that is designed to enable seamless network connectivity for embedded systems. This robust component is part of Microchip's extensive portfolio of networking solutions, specifically tailored to meet the requirements of industrial, automotive, and consumer applications where reliable and efficient network communication is a must.

Key Features:

  • Two-Port Switch: The KSZ8842-16MBL includes a two-port Ethernet switch that provides the flexibility to connect multiple devices, making it an ideal choice for managing network traffic in complex systems.
  • Non-PCI Interface: It features a non-PCI CPU interface, which simplifies the design process by allowing for direct connection to a wide range of microprocessors without the need for a PCI bus.
  • QoS Support: With Quality of Service (QoS) support, the KSZ8842-16MBL ensures that critical network traffic is prioritized, enhancing the performance of real-time applications such as VoIP and streaming media.
  • Low Power Consumption: Designed with power efficiency in mind, this controller operates on low power, making it suitable for power-sensitive applications.
  • Advanced Switch Features: It boasts advanced switch features including IGMP snooping, VLAN support, and link aggregation, providing a versatile solution for network management.
  • Temperature Range: The device operates over an industrial temperature range, ensuring reliability and stable performance in harsh environmental conditions.

Applications:

The KSZ8842-16MBL is versatile and can be used across various applications, including:

  • Embedded networking systems
  • Industrial control and automation
  • Automotive infotainment and diagnostics systems
  • Home networking equipment
  • Networked printers and multifunction devices

Microchip Technology's KSZ8842-16MBL is a testament to the company's commitment to providing innovative, high-quality networking solutions. Its integration of multiple networking functions into a single chip makes it a compact, efficient, and cost-effective option for designers looking to enhance their products with reliable network connectivity.

You May Also Be Interested in

Infineon Technologies
IC SWITCH ETHER 5PORT 128-FQFP
Lowest to $4.0344
Infineon Technologies
IC ETHERNET CONVERTER 64-PIN
Need more? Email Us
Cypress Semiconductor Corp
IC WEST BRIDGE ARROYO 81-WLCSP / Full Speed/High Speed Peripheral Controller USB 2.0 1.8V T/R
Lowest to $8.0903
Infineon Technologies
IC SWITCH CTRLR 10/100 128-FQFP
Need more? Email Us
Silicon Labs
IC BRIDGE USB TO UART QFN / Low Speed/Full Speed USB to UART Bridge USB 2.0 3.3V Tube 28-Pin QFN EP
Need more? Email Us
Infineon Technologies
IC SWITCH CTRLR 10/100 128QFP
Lowest to $1.8283
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Need more? Email Us
Texas Instruments
IC MACPHY 10/100 802.3 144LQFP / PHY 1-CH 10Mbps/100Mbps 3.3V 144-Pin LQFP Tray
Need more? Email Us
Infineon Technologies
IC ETHERNET USB NETWORK 100-LQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $81.2500 $81.2500
2+ $66.6667 $133.3334
3+ $64.5834 $193.7502
4+ $62.5000 $250.0000
5+ $60.4167 $302.0835
6+ $54.1667 $325.0002
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess