EN
  • EN
  • DE

KSZ8842-PMQLI

Part No KSZ8842-PMQLI
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description 2-Port Ethernet Switch with Non-PCI Interface | IC ETHERNET SW 2PORT PCI 128QFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Protocol Ethernet
Function Switch
Interface PCI
Standards 10/100 Base-T/TX PHY
Supply Voltage (V) 3.1V ~ 3.5V
Supply Current 122mA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 128-BFQFP
Supplier Device Package 128-PQFP (14x20)
Family Part Number KSZ8842
Manufacturer Pack Quantity 66
MSL Level 3 (168 Hours)
Win Source Part Number 1193825-KSZ8842-PMQLI
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KSZ8842-PMQLI CAD Model

Description

Microchip Technology KSZ8842-PMQLI Ethernet Controller

The KSZ8842-PMQLI is a highly integrated Ethernet controller from the reputable Microchip Technology, designed to provide a reliable and efficient solution for embedded systems requiring network connectivity. This versatile component is part of the KSZ884x family, which is known for its robust performance and integration of multiple networking functions into a single chip.

Key Features:

  • Two-Port Switch: The KSZ8842-PMQLI features a two-port Ethernet switch that supports both 10Base-T and 100Base-TX standards, enabling full-duplex and half-duplex operations.
  • QoS Support: Quality of Service (QoS) is a critical feature for ensuring the efficient allocation of network resources, and this controller offers QoS support with two priority queues per port to manage traffic prioritization.
  • Low Power Consumption: Designed with power efficiency in mind, this device offers a power-saving mode to reduce energy consumption when the network activity is low, making it suitable for power-sensitive applications.
  • Advanced Switch Features: The KSZ8842-PMQLI includes features such as auto-negotiation, crossover detection, and auto-correction, VLAN support, and IGMP snooping to enhance network performance and security.
  • Flexible Interface Options: It provides a flexible interface for CPU connections, including an 8/16/32-bit generic host processor interface for easy integration with various microcontrollers and processors.

Applications:

Suitable for a wide range of applications, the KSZ8842-PMQLI can be utilized in:

  • Industrial automation and control systems
  • Networked printers and multifunction devices
  • Residential gateways and SOHO routers
  • Embedded systems requiring network connectivity

Package and Quality:

The KSZ8842-PMQLI is offered in a 128-pin PQFP (Plastic Quad Flat Pack) package, ensuring a compact footprint for space-constrained applications. Microchip Technology is committed to high-quality standards, and this product is manufactured with rigorous quality control measures to maintain reliability and performance in demanding environments.

With its feature-rich capabilities and Microchip's reputation for reliability, the KSZ8842-PMQLI is an excellent choice for designers looking to implement network connectivity with minimal hassle and maximum efficiency.

You May Also Be Interested in

Infineon Technologies
IC ETHERNET CONVERTER 128QFP
Lowest to $17.6208
Broadcom Limited
IC ETHERNET SWITCH 10/100BASE / Ethernet ICs 5-PORT FE SWITCH
Lowest to $7.8800
Cypress Semiconductor Corp
IC WEST BRIDGE ARROYO 81-WLCSP / Full Speed/High Speed Peripheral Controller USB 2.0 1.8V T/R
Lowest to $8.0903
Infineon Technologies
IC SWITCH CTRLR 10/100 128QFP
Lowest to $3.2617
Infineon Technologies
Lowest to $19.3266
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Need more? Email Us
Infineon Technologies
IC ETHERNET SW CTRLR 128QFP
Need more? Email Us
Infineon Technologies
PHY 1-CH 10Mbps/100Mbps 3.3V 100-Pin LQFP
Need more? Email Us
Infineon Technologies
IC ETHERNET USB NETWORK 100-LQFP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.5336 $61.6008
6+ $16.8481 $101.0886
10+ $16.3216 $163.2160
13+ $15.7951 $205.3363
17+ $15.2686 $259.5662
22+ $13.6891 $301.1602
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 460 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess