EN
  • EN
  • DE

KSZ8851SNL

Part No KSZ8851SNL
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description Single Port MAC/PHY Controller with Non PCI Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Controllers
Manufacturer Microchip Technology
Win Source Part Number 087237-KSZ8851SNL
Family Name KSZ8851
Introduction Date June 01, 2008
ECCN 5A991.b
Country of Origin China, Malaysia, Taiwan
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KSZ8851SNL CAD Model

Description

Microchip Technology's KSZ8851SNL Ethernet Controller

The KSZ8851SNL from Microchip Technology is a single-chip Ethernet controller designed to enable network connectivity for embedded systems. This highly integrated device is perfect for applications requiring a standard IEEE 802.3u-compliant interface, providing a simple and cost-effective solution for managing network communications.

At the heart of the KSZ8851SNL lies a robust feature set that caters to a wide array of embedded applications. The controller supports a 10Base-T/100Base-TX physical layer, ensuring compatibility with both traditional Ethernet and fast Ethernet environments. Its 16/32-bit non-PCI CPU interface allows for flexible integration with a variety of microcontrollers and processors.

The KSZ8851SNL is designed with efficiency in mind, featuring a dedicated DMA engine that minimizes processor overhead and reduces power consumption. This makes it an ideal choice for power-sensitive applications such as battery-operated devices. Moreover, the controller supports multiple power-saving modes, including Magic Packet and Link Up wake-up events, which further enhance its energy efficiency.

Security is also a top priority for networked devices, and the KSZ8851SNL addresses this concern with hardware-based security features. It includes support for QoS (Quality of Service) traffic prioritization, ensuring that critical data is transmitted with minimal latency. Additionally, the controller comes with on-chip buffer memory, which streamlines data handling and reduces external component requirements.

For design flexibility, the KSZ8851SNL offers a range of interfaces including MII (Media Independent Interface) and RMII (Reduced Media Independent Interface) options, allowing designers to choose the most suitable configuration for their specific application needs. Its small form factor in a 48-pin QFN package also makes it a space-saving solution for compact embedded systems.

In summary, the KSZ8851SNL from Microchip Technology is a versatile and reliable Ethernet controller that provides a comprehensive solution for network connectivity in embedded devices. Its combination of performance, power efficiency, and security features makes it a top choice for designers looking to add Ethernet functionality to their products.

You May Also Be Interested in

Infineon Technologies
Lowest to $1.3537
Cypress Semiconductor Corp
EZ-USB AT2LP™ USB 2.0 to ATA/ATAPI Bridge
Lowest to $38.1277
Infineon Technologies
IC SWITCH CNTRLR 10/100 128FQFP
Lowest to $5.4135
Infineon Technologies
Lowest to $19.3266
Intel
IC CTRL ETH PCI/CARDBUS 196-BGA
Need more? Email Us
Infineon Technologies
Lowest to $19.3266
Infineon Technologies
IC ETHERNET SW CTRLR 128QFP
Need more? Email Us
Texas Instruments
IC MACPHY 10/100 802.3 144LQFP / PHY 1-CH 10Mbps/100Mbps 3.3V 144-Pin LQFP Tray
Need more? Email Us
Infineon Technologies
IC SWITCH CTRLR 10/100 40LQFP
Lowest to $3.2617

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.7778 $50.0004
44+ $2.2792 $100.2848
68+ $2.2080 $150.1440
94+ $2.1367 $200.8498
122+ $2.0655 $251.9910
162+ $1.8519 $300.0078
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,900 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess