EN
  • EN
  • DE

KSZ8895FQXCA

Part No KSZ8895FQXCA
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC EHTERNET SWITCH 5-PORT / Ethernet Switch 10/100 Base-T/TX PHY MII, RMII Interface 128-PQFP (14x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface>Controllers
Manufacturer Microchip Technology
Packaging Tray
Protocol Ethernet
Function Switch
Interface MII, RMII
Standards 10/100 Base-T/TX PHY
Temperature Range - Operating 0°C ~ 70°C
Case / Package 128-BFQFP
Supplier Device Package 128-PQFP (14x20)
Base Product Number KSZ8895
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Standard Package 66
Win Source Part Number 1322110-KSZ8895FQXCA
Ultra Librarian 3D Model Ultra Librarian KSZ8895FQXCA CAD Model

Description

The KSZ8895FQXCA is a highly integrated, Layer 2 managed switch from Microchip Technology, designed to support a range of networking applications across various industries. This versatile switch is an optimal solution for enhancing network performance and reliability in embedded systems, consumer electronics, and small office/home office (SOHO) environments.

Key Features:

  • Port Configuration: The KSZ8895FQXCA features five ports, which include one MII/RMII interface for CPU connectivity and four integrated 10/100BASE-T/TX transceivers.
  • Switch Fabric: The device supports a high-performance switch fabric with a non-blocking architecture, ensuring seamless data transfer across the network.
  • VLAN Support: It comes with support for IEEE 802.1q VLANs, allowing for network segmentation and improved security.
  • Quality of Service (QoS): With advanced QoS features, the switch can prioritize network traffic to ensure that critical applications receive the bandwidth they require.
  • Power Efficiency: The KSZ8895FQXCA incorporates Green Ethernet technology for power savings, making it an energy-efficient choice for modern applications.
  • Management Capabilities: The switch offers comprehensive management features, including SNMP, IGMP snooping, and a user-friendly web interface for easy configuration and monitoring.

Applications:

With its robust feature set, the KSZ8895FQXCA is well-suited for a variety of applications, such as:

  • Embedded networking systems
  • Networked office equipment
  • Home networking devices
  • Industrial control systems

Technical Specifications:

The KSZ8895FQXCA operates over a wide temperature range and is available in a 128-pin PQFP package. It is compliant with industry standards, ensuring interoperability with other network devices.

Conclusion:

The Microchip KSZ8895FQXCA is a powerful and reliable network switch solution that offers a blend of performance, power efficiency, and advanced features. Its integration capabilities make it an ideal choice for developers looking to streamline their network infrastructure with a compact, feature-rich, and cost-effective solution.

You May Also Be Interested in

Microchip Technology
IC CANBUS CONTROLLER SPI 14SOIC / CANbus Controller CAN 2.0 SPI Interface 14-SOIC
Lowest to $4.0963
Diodes Incorporated
USB3 SWITCH X1-QFN2040-24 T&R 3. / Interface
Lowest to $0.5190
Microchip Technology
IC USB HUB CONTROLLER 48VQFN / USB Hub Controller USB 2.0 USB Interface 48-SQFN (7x7)
Need more? Email Us
FTDI, Future Technology Devices International Ltd
IC USB FS DUAL UART/FIFO 48LQFP / USB Bridge, USB to UART USB 2.0 UART Interface 48-LQFP (7x7)
Lowest to $9.5038
MaxLinear Inc
IC UART TXRX 512B 1CH 28QFN / USB Bridge, USB to UART USB 2.0 UART Interface 28-QFN (5x5)
Lowest to $5.0397
Microchip Technology
IC HUB CTLR USB 56VQFN / USB Hub Controller USB 2.0, USB 3.2 USB Interface 56-VQFN (7x7)
Lowest to $11.6245
Microchip Technology
IC USB 2.0 HUB CTLR 4PORT 36SQFN / USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
Lowest to $4.3807
Renesas Electronics America
USB POWER DELIVERY 3.0 CONTROLLE / USB Controller USB 3.0 USB Interface 14-TDFN (4x3)
Lowest to $11.6418
NXP / Nexperia
IC UART SINGLE W/FIFO 16-TSSOP / RS232, RS485 Controller I²C, SPI, UART Interface 16-TSSOP
Lowest to $5.2109

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.5893 $79.7679
6+ $21.8168 $130.9008
9+ $21.1353 $190.2177
12+ $20.4539 $245.4468
15+ $19.7724 $296.5860
20+ $17.7269 $354.5380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 357 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess