EN
  • EN
  • DE

KSZ8895FQXI

Part No KSZ8895FQXI
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC ETHERNET SWITCH 5PORT 128PQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Ethernet Switch 10/100 Base-T/TX PHY MII, RMII Interface 128-PQFP (14x20)
Manufacturer Microchip Technology
Package Tray
Operating Temperature Range -40°C ~ 85°C
Package 128-BFQFP
Case / Package 128-PQFP (14x20)
Family Name KSZ8895
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 66
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922550-KSZ8895FQXI
Ultra Librarian 3D Model Ultra Librarian KSZ8895FQXI CAD Model

Description

Microchip Technology's KSZ8895FQXI Integrated Switch

The KSZ8895FQXI from Microchip Technology is a highly integrated, Layer 2 managed switch with optimized design and performance for your networking solutions. This robust switch is designed to enable seamless communication within your network infrastructure, providing a reliable platform for data exchange and connectivity management.

At the heart of the KSZ8895FQXI is an advanced switch engine that boasts a non-blocking switch fabric, ensuring efficient handling of data packets with minimal delay, making it ideal for applications requiring high-throughput and low-latency network performance. The switch supports 5 Fast Ethernet (FE) ports, with one port typically connected to the system processor to act as an uplink, while the remaining four ports are available for downstream FE connections.

The KSZ8895FQXI comes equipped with a plethora of features that make it a versatile choice for various networking applications. Some of its key features include:

  • QoS Support: Built-in Quality of Service (QoS) with four priority queues per port, ensuring priority treatment of high-priority traffic, which is essential for voice, video, and other time-sensitive data.
  • VLAN Support: Virtual LAN (VLAN) capabilities for network segmentation and improved security.
  • IGMP Snooping: To optimize multicast traffic and enhance the efficiency of network bandwidth usage.
  • Port Mirroring: For network monitoring and diagnostics, allowing the mirroring of ingress and/or egress traffic on any port to a designated monitor port.
  • LinkMD® Cable Diagnostics: Enabling administrators to quickly diagnose and resolve cable issues, reducing network downtime.

The device also prioritizes energy efficiency with its Green Ethernet features, such as IEEE 802.3az Energy Efficient Ethernet (EEE) and power saving by cable length detection, which help in reducing the overall power consumption of network systems.

The KSZ8895FQXI is available in a compact 128-pin PQFP package, which makes it suitable for space-constrained applications. Its extensive feature set, coupled with Microchip's renowned reliability, makes the KSZ8895FQXI an excellent choice for your next network design project, whether it's for home, small office, or industrial environments.

Overall, the Microchip KSZ8895FQXI managed switch offers a balance of performance, power efficiency, and advanced features, making it a compelling solution for designers looking to enhance their network systems.

You May Also Be Interested in

Microchip Technology
IC USB 3.1 TO ETHER CNTRL 64SQFN / USB Bridge, USB to Ethernet USB 3.1 Ethernet Interface 64-SQFN (9x9)
Lowest to $23.1418
Intel
LAN CONTROLLER, CMOS / Controller Interface
Need more? Email Us
Infineon Technologies
IC USB TO SERIAL BRIDGE 32QFN / USB Bridge, USB to I²C USB 2.0 UART Interface 32-QFN (5x5)
Lowest to $4.5452
Microchip Technology
IC HUB CTLR USB 2PORT 56SQFN / USB Hub Controller USB 3.1 SPI Interface 56-VQFN (7x7)
Lowest to $26.6262
Cypress Semiconductor Corp
USB FULL-SPEED PERIPHERALS
Lowest to $12.8727
Microchip Technology
IC CANBUS CONTROLLER SPI 14SOIC / CANbus Controller CAN 2.0 SPI Interface 14-SOIC
Lowest to $4.0963
MaxLinear Inc
IC USB HID-UART BRIDG 4CH 64LQFP / USB Bridge, USB to UART USB 2.0 UART Interface 64-LQFP (10x10)
Lowest to $23.1233
Microchip Technology
IC USB HUB CNTRL I2C/SPI 100VQFN / USB Hub Controller USB 3.1 I²C, SPI Interface 100-VQFN (12x12)
Lowest to $19.0705
Microchip Technology
IC USB 2.0 HUB CTLR 4PORT 36SQFN / USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
Lowest to $4.3807

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.1262 $64.2524
4+ $26.3599 $105.4396
6+ $25.5362 $153.2172
9+ $24.7124 $222.4116
11+ $23.8887 $262.7757
15+ $21.4175 $321.2625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess