EN
  • EN
  • DE

SNJ55189AW

Part No SNJ55189AW
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description SN55189A QUADRUPLE LINE RECEIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 674087-SNJ55189AW
Ultra Librarian 3D Model Ultra Librarian SNJ55189AW CAD Model

Description

Product Overview: SNJ55189AW Differential Driver and Receiver Pair

The SNJ55189AW from Texas Instruments is a high-performance differential driver and receiver pair designed for balanced transmission lines. This integrated circuit is engineered to deliver robust signaling with high immunity to electromagnetic interference (EMI) and common-mode noise, which makes it an ideal choice for demanding applications in military, industrial, and telecommunications sectors.

Key Features:

  • Differential Line Driver: The SNJ55189AW includes a differential line driver that offers high output current capability, enabling it to drive long cables or heavily capacitive loads with ease. This ensures reliable data transmission even in harsh electrical environments.
  • Differential Line Receiver: The complementary differential line receiver provides high input impedance and a wide common-mode voltage range, making it suitable for receiving signals over long transmission lines without signal degradation.
  • Wide Supply Voltage Range: With a broad supply voltage range, this device is versatile and can be integrated into various systems without the need for additional power regulation components.
  • High Data Rates: This component supports high data rate transmission, which is essential for applications that require fast data exchange, such as high-speed data acquisition systems and communication networks.
  • Thermal Shutdown Protection: The SNJ55189AW incorporates thermal shutdown protection to safeguard the device from damage due to overheating, ensuring long-term reliability and performance.

Applications:

The Texas Instruments SNJ55189AW is suitable for a wide range of applications that require differential signaling. Some common use cases include:

  • Telecommunications equipment
  • Industrial control systems
  • Professional audio equipment
  • Network interfaces and data transmission
  • Military and aerospace electronics

With its robust design and advanced features, the SNJ55189AW stands out as a reliable solution for systems that demand high-speed, noise-resistant data communication. Integrating this device into your design can significantly enhance the performance and integrity of your data transmission channels.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.7858
Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us SOIC-16-WB Digital Isolators RoHS
Lowest to $2.6777
Infineon Technologies
4.5V~5.5V CAN Transceiver TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Shanghai Chipanalog Microelectronics Co., Ltd
3V~5.5V Transceiver 500Kbps 256 Half-Duplex SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1892
Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN
Lowest to $35.1880
Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $83.8071 $83.8071
2+ $68.7648 $137.5296
3+ $66.6159 $199.8477
4+ $64.4670 $257.8680
5+ $62.3181 $311.5905
6+ $55.8714 $335.2284
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,260 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess