EN
  • EN
  • DE

KSZ8895FQXIA

Part No KSZ8895FQXIA
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC ETHERNET SWITCH 5PORT 128QFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Microchip Technology
Package Tray
Product Status Active
Programmable Not Verified
Protocol Ethernet
Function Switch
Interface MII, RMII
Standards 10/100 Base-T/TX PHY
Temperature Range - Operating -40°C ~ 85°C
Package / Case 128-BFQFP
Supplier Device Package 128-PQFP (14x20)
Base Product Number KSZ8895
Standard Package 66 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 876468-KSZ8895FQXIA
Ultra Librarian 3D Model Ultra Librarian KSZ8895FQXIA CAD Model

Description

Microchip Technology's KSZ8895FQXIA - A Comprehensive Networking Solution

The KSZ8895FQXIA from Microchip Technology is a highly integrated, Layer 2 managed, five-port switch with numerous features that facilitate robust performance in networking applications. Designed to cater to the demand for advanced network traffic management and security, this switch is a perfect fit for small office/home office (SOHO), small to medium-sized business (SMB), and Internet of Things (IoT) networks.

Key Features:

  • Ports: The KSZ8895FQXIA includes four 10/100Mbps Fast Ethernet ports and one fiber Fast Ethernet port, providing versatile connectivity options for various network setups.
  • Switch Fabric: Boasting a high-performance switch fabric of 1Gbps, it ensures efficient data traffic handling without bottlenecks.
  • Quality of Service (QoS): With advanced QoS features, including 802.1p priority queues and traffic classification, the switch ensures smooth transmission of time-sensitive data such as voice and video.
  • Security: The product supports features like MAC address filtering and 802.1X port-based authentication, guarding against unauthorized access and ensuring network security.
  • VLAN Support: VLAN capabilities allow for network segmentation, improving performance and network management while enhancing security.
  • Energy Efficiency: Integrated power management techniques, such as Energy Efficient Ethernet (EEE) and idle power saving, make the KSZ8895FQXIA an eco-friendly choice that reduces operational costs.

Applications:

The versatility of the KSZ8895FQXIA extends to various applications including:

  • Home networking equipment such as routers and switches
  • Networked office devices including printers and storage servers
  • Industrial control systems requiring network connectivity
  • Smart home and IoT devices that need reliable network management

Conclusion:

The Microchip Technology KSZ8895FQXIA is a feature-rich network switch that delivers the necessary functionality for creating efficient, secure, and manageable network environments. With its comprehensive set of features, it stands as an optimal solution for a wide range of networking requirements in both commercial and industrial settings.

You May Also Be Interested in

Infineon Technologies
IC SWITCH CTRLR 10/100 40LQFP
Need more? Email Us
Silicon Labs
IC BRIDGE USB TO UART QFN / Low Speed/Full Speed USB to UART Bridge USB 2.0 3.3V Tube 28-Pin QFN EP
Need more? Email Us
Intel
IC CTRL ETH PCI/CARDBUS 196-BGA
Need more? Email Us
Infineon Technologies
IC SWITCH CTRLR 10/100 128QFP
Lowest to $5.4225
Infineon Technologies
IC SWITCH ETHER 5PORT 128-FQFP
Need more? Email Us
Infineon Technologies
IC ETHERNET USB NETWORK 100-LQFP
Lowest to $9.5165
Cypress Semiconductor Corp
IC WEST BRIDGE USB 121FBGA / USB Peripheral Controller Tray 121-Pin FBGA
Lowest to $2.9856
Infineon Technologies
IC ETHERNET SW CTRLR 128QFP
Need more? Email Us
Infineon Technologies
Ethernet ICs SWITCH / PHY / IC SWITCH CTRLR 10/100 128-FQFP
Lowest to $8.2928

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.5043 $77.0086
4+ $31.5933 $126.3732
5+ $30.6060 $153.0300
7+ $29.6187 $207.3309
9+ $28.6314 $257.6826
12+ $25.6696 $308.0352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess