EN
  • EN
  • DE

KSZ9131MNXI-TR

Part No KSZ9131MNXI-TR
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX FULL/HALF 8/8 64QFN  /  8/8 Transceiver Full, Half Gigabit Ethernet 64-QFN (8x8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Microchip Technology
Package Tape & Reel
Type Transceiver
Protocol Gigabit Ethernet
Number of Drivers/Receivers 8/8
Duplex Full, Half
Receiver Hysteresis 500 mV
Data Rate 10Mbps, 100Mbps, 1Gbps
Voltage - Supply 1.71V ~ 1.89V, 2.375V ~ 2.75V, 3.135V ~ 3.63V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN (8x8)
Base Product Number KSZ9131
Other Names 150-KSZ9131MNXI-CT,150-KSZ9131MNXI-DKR,150-KSZ9131MNXI-TR
Standard Package 1,000
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261603-KSZ9131MNXI-TR
Ultra Librarian 3D Model Ultra Librarian KSZ9131MNXI-TR CAD Model

Description

The KSZ9131MNXI-TR is a high-performance Ethernet transceiver from the reputable Microchip Technology. This advanced device is designed to meet the rigorous demands of today's fast-paced networking and communication requirements. It is a perfect solution for applications that require reliable data transfer over Ethernet connections, such as industrial automation, automotive, and consumer electronics.

Key Features:

  • Interface: The KSZ9131MNXI-TR offers a robust RMII/MII interface, ensuring compatibility with a wide range of microcontrollers and processors.
  • Speed: It supports 10BASE-T/100BASE-TX Ethernet protocols, enabling network speeds of up to 100Mbps, which is essential for applications requiring high-speed data transfer.
  • Energy Efficiency: With Energy Efficient Ethernet (EEE) support, the device can reduce power consumption during periods of low data activity, making it an eco-friendly choice for energy-conscious designs.
  • Jitter and Noise Tolerance: The transceiver is engineered to provide enhanced link robustness in environments with high jitter and noise, ensuring reliable performance even in challenging conditions.
  • Temperature Range: It operates over an industrial temperature range, making it suitable for use in harsh environments.
  • Package: The KSZ9131MNXI-TR comes in a compact 48-pin QFN package, allowing for space-saving designs in tight PCB layouts.

Applications:

Due to its versatility and robustness, the KSZ9131MNXI-TR is an excellent choice for a variety of applications, including:

  • Industrial Control Systems
  • Automotive Infotainment and Diagnostics
  • Smart Home Devices
  • Networked Printers and Servers
  • Embedded Computing Systems

Ordering Information:

The product is available in tape and reel packaging, denoted by the suffix 'TR', facilitating efficient assembly for high-volume production. The KSZ9131MNXI-TR is a testament to Microchip Technology's commitment to providing cutting-edge solutions for the ever-evolving electronics industry.

You May Also Be Interested in

Wch
3.3V LQFP-64M(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.0165
Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642
Hangzhou Jiemao Microelectronics Co., Ltd.
3V~5.5V Transceiver 500Kbps SSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1232
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805
Infineon Technologies
4.5V~5.5V CAN Transceiver DSO-8 Drivers, Receivers, Transceivers RoHS
Lowest to $1.4553
Infineon Technologies
4.5V~5.5V CAN Transceiver 2Mbps TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $8.7314
Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver RGMII QFN-40-EP(5x5) Drivers, Receivers, Transceivers RoHS
Lowest to $2.1348

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2305 $52.3050
24+ $4.2917 $103.0008
37+ $4.1576 $153.8312
50+ $4.0235 $201.1750
65+ $3.8894 $252.8110
87+ $3.4870 $303.3690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,200 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess