EN
  • EN
  • DE

KSZ9563RNXC

Part No KSZ9563RNXC
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC ETHERNET SWITCH MII 64VQFN / Ethernet Switch MII, RMII, RGMII Interface 64-QFN (8x8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Microchip Technology
Series -
Package Tray
Product Status Active
Protocol Ethernet
Function Switch
Interface MII, RMII, RGMII
Voltage - Supply 3.135V ~ 3.465V
Current - Supply 250mA
Temperature Range - Operating 0°C ~ 70°C
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN (8x8)
Base Product Number KSZ9563
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1356433-KSZ9563RNXC
Ultra Librarian 3D Model Ultra Librarian KSZ9563RNXC CAD Model

Description

Microchip Technology's KSZ9563RNXC: A Comprehensive Ethernet Solution

The KSZ9563RNXC is a highly integrated Ethernet switch from the renowned manufacturer, Microchip Technology. Designed to cater to the growing demands for network connectivity with performance and reliability, this product stands out in the market with its robust feature set and flexibility. The KSZ9563RNXC is an ideal solution for applications that require multiple Ethernet ports, such as in industrial automation, automotive networking, and home networking systems.

This sophisticated Ethernet switch integrates three ports that support both 10/100/1000 Mbps speeds, ensuring compatibility with a wide range of network devices and providing a seamless and efficient networking experience. The KSZ9563RNXC is designed with advanced features like Quality of Service (QoS) support, which prioritizes network traffic to deliver a consistent and reliable connection, especially important in environments where real-time data transmission is critical.

With its support for IEEE 1588 Precision Time Protocol (PTP), the KSZ9563RNXC enables precise synchronization of time-sensitive applications across the network, a crucial feature for industrial automation systems that require synchronized operations across multiple devices. Additionally, the switch offers robust security features, including support for 802.1X port-based network access control, ensuring secure network access and protection against unauthorized users.

The KSZ9563RNXC also boasts energy efficiency with its Energy Efficient Ethernet (EEE) capability, which reduces power consumption during periods of low data activity, contributing to energy savings and a reduced carbon footprint for networked systems. This feature is particularly beneficial for devices that are operational 24/7, such as surveillance systems or IoT devices.

Designed for easy integration, the KSZ9563RNXC comes in a compact package and is equipped with a user-friendly interface that simplifies network management and monitoring. Microchip Technology provides comprehensive support for this product, including detailed documentation, reference designs, and customer support, ensuring a smooth integration process for developers and engineers.

In summary, the KSZ9563RNXC from Microchip Technology is a versatile and reliable Ethernet switch that delivers high performance, advanced features, and energy efficiency, making it a top choice for a wide array of networking applications.

You May Also Be Interested in

Intel
EZX557AT4 S LKVZ Intel Ethernet ICs DEVICE CON datasheet, inventory, & pricing.
Lowest to $216.4180
Broadcom Limited
IC CONTROLLER PCI USB 2.0 88QFN
Need more? Email Us
Genesys
480Mbps Controller USB 2.0 QFN-24-EP(4x4) Interface Controllers RoHS
Lowest to $0.8732
Microchip Technology
5Gbps Hub USB 3.2 VQFN-100(12x12) Interface Controllers RoHS
Lowest to $23.2836
Wch
480Mbps Hub USB 2.0 QSOP-16-150mil Interface Controllers RoHS
Lowest to $0.5239
Texas Instruments
DP83822HRHBRG4 Texas Instruments Ethernet ICs Extended temperature robust low-power 1 datasheet, inventory, & pricing.
Lowest to $0.9504
Intel
WGI210IT S LJXS Intel Ethernet ICs I210IT PQFN64 datasheet, inventory, & pricing.
Lowest to $14.5523
Terminus
WQFN-24(4x4) Interface Controllers RoHS
Lowest to $2.3284
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC / Single Channel Wire Master I2C Interface 3.3V/5V 8-Pin SOIC N T/R
Lowest to $1.8449

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.4380 $52.8760
5+ $21.6927 $108.4635
8+ $21.0148 $168.1184
10+ $20.3369 $203.3690
13+ $19.6590 $255.5670
18+ $17.6254 $317.2572
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,080 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess