EN
  • EN
  • DE
  • IT

KSZ9692PBI

Part No KSZ9692PBI
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers - Application Specific
Description IC ARM9 PHY 5MBPS 400BGA  /  
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific
Mfr Microchip Technology
Series KSZx692
Package Tray
Product Status Obsolete
Applications Networking and Communications
Core Processor ARM9®
Program Memory Type External Program Memory
Controller Series KSZ
Interface EBI/EMI, Ethernet, I2C, I2S,PCI, SPI, UART/USART, USB
Number of I/O 20
Voltage - Supply 1.235V ~ 1.365V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 400-BGA
Supplier Device Package 400-PBGA (24x24)
Base Product Number KSZ9692
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Other Names KSZ9692PBI-ND,576-3638
Standard Package 40
Win Source Part Number 1117727-KSZ9692PBI
Ultra Librarian 3D Model Ultra Librarian KSZ9692PBI CAD Model

Description

Microchip Technology's KSZ9692PBI Integrated Communication Processor

The KSZ9692PBI from Microchip Technology is a robust integrated communication processor that is designed to meet the demanding needs of networking and communication applications. This processor is part of Microchip's acclaimed product lineup, renowned for their reliability and performance in embedded system applications. The KSZ9692PBI is a versatile solution that integrates multiple functions into a single chip, making it an ideal choice for designers looking to streamline their product development.

At the heart of the KSZ9692PBI lies a powerful ARM9 CPU core, which provides ample processing power for handling complex tasks and algorithms. This core is supported by an array of features that include an on-chip memory controller, allowing the processor to interface with a variety of memory types. Its integrated Ethernet MAC controller supports fast and gigabit Ethernet, ensuring high-speed connectivity and data transfer rates which are essential for modern networking requirements.

The KSZ9692PBI also boasts a PCI interface, which provides a standard connection to other peripheral devices, enhancing the processor's expandability and flexibility. Additionally, the presence of multiple I/O ports, including USB and serial interfaces, allows for easy integration with other components and peripherals, making this processor a highly adaptable solution for a wide range of applications.

Security is a critical concern in networked environments, and the KSZ9692PBI addresses this with its built-in security features. These features ensure that data remains secure during transmission, providing peace of mind for both developers and end-users. Furthermore, the processor's low power consumption makes it an environmentally friendly choice, reducing the overall energy footprint of the devices it powers.

In summary, the Microchip Technology KSZ9692PBI is a highly integrated, feature-rich communication processor that offers a balance of performance, connectivity, and security. It stands out as a comprehensive solution for networking and communication devices, embodying the quality and innovation that Microchip Technology is known for.

You May Also Be Interested in

STMicroelectronics
IC DSP/MCU INFOTAINMENT
Lowest to $12.9321
Infineon Technologies
SLB9660 - OPTIGA EMBEDDED SECURI
Lowest to $4.2055
Infineon Technologies
ELIC EXTENDED LINE CARD INTERFAC
Lowest to $36.8198
Infineon Technologies
SLB9670 - OPTIGA EMBEDDED SECURI
Lowest to $84.7523
Microchip Technology
DIGI 60G, PB FREE BUMPS
Lowest to $1,144.4766
STMicroelectronics
IC BLDC CTLR STM32 48VFQFPN
Lowest to $6.6660
Infineon Technologies
INTELLIGENT NTC-Q NETWORK TERMI
Need more? Email Us
Intel
INTEL 6311 - I/O CONTROLLER HUB
Need more? Email Us
Unitrode
DUAL MARKED (5962-9326501MCA)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess