EN
  • EN
  • DE

LAN7500-ABZJ-TR

Part No LAN7500-ABZJ-TR
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC USB-10/100/1K ETH CTRL 56QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Protocol Ethernet
Function Bridge, USB to Ethernet
Interface USB
Standards USB 2.0, 10/100/1000 Base-T/TX
Operating Supply Voltage 1.2V, 2.5V, 3.3V
Operating Temperature Range 0°C ~ 70°C
Package 56-VFQFN Exposed Pad
Manufacturer Package 56-QFN (8x8)
Win Source Part Number 778283-LAN7500-ABZJ-TR
Family Name LAN7500
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian LAN7500-ABZJ-TR CAD Model

Description

The LAN7500-ABZJ-TR is a high-performance, compact, and reliable USB to Ethernet controller integrated circuit from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is designed to offer a simple and efficient way to add network connectivity to a wide range of applications, including consumer electronics, embedded systems, and mobile devices.

Key Features

  • USB Interface: The LAN7500-ABZJ-TR features a USB 2.0 interface that supports high-speed (480 Mbps) and full-speed (12 Mbps) operation, providing flexible and fast connectivity options.
  • Integrated Ethernet Controller: It comes with a fully-integrated 10/100/1000 Gigabit Ethernet MAC and PHY, ensuring robust network performance and reliability.
  • Energy-Efficient: With support for Energy Efficient Ethernet (EEE) and a variety of power management features, this device is designed for energy-conscious applications.
  • Flexible Packaging: The component is offered in a 56-pin QFN package, making it suitable for space-constrained designs.
  • Advanced Features: It supports advanced features such as Jumbo Packet transfer, VLAN tagging, and checksum offload functionalities for various network protocols.

Applications

The LAN7500-ABZJ-TR is ideal for a multitude of applications where USB connectivity is required. It can be used in:

  • Desktop and Laptop Docking Stations
  • USB Port Replicators
  • Standalone USB to Ethernet Adapters
  • Embedded Systems and Consumer Electronics
  • Industrial Automation Systems

Quality and Reliability

Microchip Technology is known for its commitment to quality and long-term reliability. The LAN7500-ABZJ-TR is manufactured to meet the highest industry standards, ensuring performance and durability for the end-user. In addition, the device is available in a tape and reel (TR) packaging option, which is ideal for automated assembly processes.

Technical Support and Resources

Microchip Technology provides extensive technical support and resources for the LAN7500-ABZJ-TR, including datasheets, application notes, and design guides. Customers can also access Microchip's online support portal for additional assistance with their design and development needs.

You May Also Be Interested in

Infineon Technologies
IC SWITCH CTRLR 10/100 128-FQFP
Need more? Email Us
Infineon Technologies
IC ETHERNET CONVERTER 64-PIN
Need more? Email Us
Infineon Technologies
IC ETHERNET USB NETWORK 100-LQFP
Lowest to $9.5165
Infineon Technologies
Lowest to $7.2961
Intel
IC CTRL ETH PCI/CARDBUS 196-BGA
Need more? Email Us
Infineon Technologies
PHY 1-CH 10Mbps/100Mbps 3.3V 100-Pin LQFP
Need more? Email Us
Infineon Technologies
IC SWITCH CTRLR 10/100 128QFP
Lowest to $3.2617
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Need more? Email Us
Cypress Semiconductor Corp
IC WEST BRIDGE ARROYO 81-WLCSP / Full Speed/High Speed Peripheral Controller USB 2.0 1.8V T/R
Lowest to $8.0903

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.0413 $50.2065
13+ $8.2391 $107.1083
19+ $7.9816 $151.6504
26+ $7.7241 $200.8266
34+ $7.4667 $253.8678
45+ $6.6942 $301.2390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,980 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess