EN
  • EN
  • DE

LAN8700-AEZG

Part No LAN8700-AEZG
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers,Receivers,Transceivers
Manufacturer Microchip Technology
Win Source Part Number 293693-LAN8700-AEZG
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LAN8700-AEZG CAD Model

Description

Microchip Technology's LAN8700-AEZG: Compact, Energy-Efficient Ethernet Transceiver

The LAN8700-AEZG is a high-performance, small-footprint Ethernet physical layer transceiver (PHY) from the reputable Microchip Technology. This device is designed to deliver reliable and efficient network connectivity, making it an ideal choice for embedded systems, consumer electronics, and industrial applications that require network communication capabilities.

Key Features

  • Energy Efficient: The LAN8700-AEZG supports Energy Efficient Ethernet (IEEE 802.3az), which reduces power consumption during periods of low data activity, making it an eco-friendly solution for modern networking needs.
  • High-Speed Networking: With support for 10BASE-T and 100BASE-TX, this transceiver can handle fast Ethernet connections, ensuring high-speed data transfer for critical applications.
  • Auto-MDIX: The inclusion of automatic MDI/MDIX crossover detection means that the LAN8700-AEZG can automatically configure itself for straight-through or crossover cables, simplifying network installation and maintenance.
  • Small Form Factor: Housed in a compact 36-pin QFN package, the device is designed for space-constrained applications, allowing for seamless integration into a variety of hardware designs.
  • Robust Protection: The LAN8700-AEZG comes equipped with built-in protection against electrostatic discharge (ESD), enhancing its durability and longevity in harsh electrical environments.

Applications

The versatility of the LAN8700-AEZG makes it suitable for a diverse range of applications, including:

  • Embedded systems requiring network connectivity
  • Industrial automation and control systems
  • Consumer electronics such as smart TVs and gaming consoles
  • Networked printers and other office equipment
  • Home networking gear like routers and switches

Technical Specifications

The LAN8700-AEZG operates with a 3.3V power supply and features an industrial temperature range, making it reliable under various environmental conditions. It also supports numerous power-down modes, further enhancing its energy-saving capabilities. The device's integrated filters and robust signal integrity contribute to its performance, providing a stable and secure networking experience.

With its combination of energy efficiency, high-speed data transfer, and compact design, the LAN8700-AEZG from Microchip Technology stands out as a premier solution for designers looking to incorporate Ethernet connectivity into their products.

You May Also Be Interested in

ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6505 $57.7675
90+ $1.3548 $121.9320
135+ $1.3121 $177.1335
185+ $1.2693 $234.8205
240+ $1.2278 $294.6720
315+ $1.1007 $346.7205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 79,700 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess