EN
  • EN
  • DE

LAN8710A-EZC-TR-ABC

Part No LAN8710A-EZC-TR-ABC
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 4/4 32SQFN / 4/4 Transceiver Full MII, RMII 32-SQFN (5x5)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Transceiver
Protocol MII, RMII
Number of Drivers/Receivers 4/4
Duplex Full
Voltage - Supply 1.6V ~ 3.6V
Temperature Range - Operating 0°C ~ 85°C
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-SQFN (5x5)
Base Product Number LAN8710
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Standard Package 5,000
Win Source Part Number 963358-LAN8710A-EZC-TR-ABC
Ultra Librarian 3D Model Ultra Librarian LAN8710A-EZC-TR-ABC CAD Model

Description

Product Overview: LAN8710A-EZC-TR-ABC

Manufacturer: Microchip Technology

The LAN8710A-EZC-TR-ABC is a high-performance, small-footprint, low-power 10BASE-T/100BASE-TX Ethernet physical layer (PHY) transceiver with variable I/O voltage that is compliant with the IEEE 802.3-2005 standards. This transceiver is specifically designed to provide a simple interface to Ethernet connectivity in applications such as embedded systems, consumer electronics, and industrial automation.

Key Features:

  • Interface Type: MII, RMII
  • Supply Voltage: Min. 1.8V to Max. 3.3V
  • Temperature Range: -40°C to +85°C (Industrial)
  • Packaging: Tape and Reel (TR) for automated assembly
  • Quality Grade: Commercial
  • Supports HP Auto-MDIX for reliable detection of cable types
  • Integrated voltage regulator for single 3.3V supply operation
  • Energy Efficient Ethernet (EEE) compliant for reduced power consumption
  • Wake-on-LAN (WoL) support for remote wake-up events
  • Small form factor: 32-pin QFN package

Applications:

The LAN8710A-EZC-TR-ABC is versatile and can be used in a variety of network-enabled devices. Some common applications include:

  • Embedded web servers
  • Networked printers and scanners
  • Home networking equipment
  • Industrial and factory automation
  • Point of Sale (PoS) terminals
  • Smart home devices

Advantages:

This Microchip Technology PHY transceiver offers designers a number of advantages. Its energy-efficient design helps to reduce power consumption, essential for battery-powered or energy-sensitive applications. The integrated voltage regulator simplifies power supply design, and the support for both MII and RMII interfaces provides flexibility in connection with various types of microcontrollers or processors. The LAN8710A-EZC-TR-ABC's support for HP Auto-MDIX allows the use of straight-through or crossover cables without any performance degradation, simplifying network installation and maintenance.

You May Also Be Interested in

Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0267 $51.3350
120+ $0.8424 $101.0880
185+ $0.8161 $150.9785
255+ $0.7898 $201.3990
330+ $0.7635 $251.9550
440+ $0.6845 $301.1800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,032 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess