EN
  • EN
  • DE

LAN8741A-EN-TR

Part No LAN8741A-EN-TR
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER 1/1 32SQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 1/1 Transceiver - Ethernet 32-SQFN (5x5)
Manufacturer Microchip Technology
Series flexPWR™
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 32-VFQFN Exposed Pad
Case / Package 32-SQFN (5x5)
Family Name LAN8741
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 876694-LAN8741A-EN-TR
Ultra Librarian 3D Model Ultra Librarian LAN8741A-EN-TR CAD Model

Description

Microchip Technology LAN8741A-EN-TR Ethernet Transceiver

The LAN8741A-EN-TR is a high-performance, small-footprint, single-port 10BASE-T/100BASE-TX Ethernet transceiver from Microchip Technology. It is designed to provide a simple, cost-effective solution for connecting embedded systems to Ethernet networks. This transceiver is particularly suitable for applications in the industrial, automotive, and consumer electronics sectors where reliable network connectivity is essential.

Featuring a flexible interface with a variety of host interfaces, the LAN8741A-EN-TR is compatible with most microcontrollers and processors. It supports the IEEE 802.3-2005 standard and boasts an energy-efficient Ethernet (EEE) feature, which significantly reduces power consumption during periods of low data activity, making it an environmentally friendly choice for energy-conscious designs.

Key Features Include:

  • Energy Efficient: Integrated IEEE 802.3az Energy Efficient Ethernet (EEE) reduces power consumption during periods of low data activity.
  • Flexible Interface: The device supports RMII (Reduced Media Independent Interface) for versatile connectivity with various types of host controllers.
  • Auto-MDIX: Automatic Medium Dependent Interface Crossover (Auto-MDIX) enables the use of direct or crossover Ethernet cables, simplifying system design and installation.
  • Robust Performance: The LAN8741A-EN-TR is designed to withstand challenging industrial environments, featuring a wide temperature range and robust ESD protection.
  • Small Form Factor: Available in a compact 32-pin QFN package, it saves valuable board space in space-constrained applications.
  • Easy Integration: Comprehensive support with drivers and reference designs helps to accelerate the development process and reduce time to market.

The LAN8741A-EN-TR transceiver is supplied in tape and reel packaging, making it suitable for high-volume production. With its advanced features and Microchip's commitment to reliability, this Ethernet transceiver is an excellent choice for designers looking to add network connectivity to their embedded systems with minimal hassle and maximum efficiency.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER 1/0 SOT6
Lowest to $5.2389
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805
Wch
3.3V 10Mbit/s QFN-28-EP(4x4) Drivers, Receivers, Transceivers RoHS
Lowest to $3.1433
Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501
Infineon Technologies
4.5V~5.5V CAN Transceiver DSO-8 Drivers, Receivers, Transceivers RoHS
Lowest to $1.4553
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456
Infineon Technologies
4.5V~5.5V CAN Transceiver 2Mbps TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $8.7314
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $3.3224
IC Plus
RMII MQFN-88-EP(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.3657

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9230 $52.6140
42+ $2.3984 $100.7328
65+ $2.3234 $151.0210
89+ $2.2485 $200.1165
116+ $2.1735 $252.1260
154+ $1.9487 $300.0998
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,430 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess