EN
  • EN
  • DE

ADC0804LCJ

Part No ADC0804LCJ
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 8-Bit muP Compatible A/D Converters | IC ADC 8BIT SAR 20DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Resolution 8
Sampling Rate (Per Second) 10k
Number of Inputs 1
Input Type Differential
Data Interface Parallel
Configuration ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Supply
Supply Voltage , Analog 4.5V ~ 6.3V
Supply Voltage , Digital 4.5V ~ 6.3V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 20-DIP
Supplier Device Package 20-DIP
Mounting Style Through Hole
Family Part Number ADC0804
Manufacturer Pack Quantity 20
MSL Level 1 (Unlimited)
Win Source Part Number 1139566-ADC0804LCJ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADC0804LCJ CAD Model

Description

The ADC0804LCJ is a premier analog-to-digital converter produced by the renowned semiconductor company, Texas Instruments. This integrated circuit is designed to offer a perfect blend of high-performance, reliability, and cost-effectiveness, making it an ideal choice for a wide range of applications in the electronics industry.

Key Features

  • Resolution: The ADC0804LCJ boasts an 8-bit resolution, providing precise digital representation of analog signals.
  • Single +5V Supply: It operates on a single +5V power supply, which simplifies power management in embedded systems.
  • No Zero Adjust Required: The device eliminates the need for zero adjustments, which streamlines the design process and enhances ease of use.
  • Conversion Time: It features a fast conversion time, typically 100 microseconds, allowing for efficient data processing.
  • Differential Analog Voltage Inputs: This functionality allows the device to measure the difference between two voltage points, which is essential for precise data acquisition.
  • Interface: The ADC0804LCJ is equipped with a versatile digital interface that is compatible with a variety of microprocessors and microcontrollers.

Applications

The ADC0804LCJ is suitable for various applications, including:

  • Data acquisition systems
  • Battery-operated devices
  • Digital thermometers
  • Robotics
  • Industrial control systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the ADC0804LCJ is no exception. Each unit is rigorously tested to ensure it meets the high standards for which Texas Instruments is known. This ensures that customers can rely on this converter for their critical applications.

Conclusion

In conclusion, the ADC0804LCJ from Texas Instruments is a sophisticated, highly reliable analog-to-digital converter that offers a perfect solution for designers seeking to integrate precision data conversion into their systems. With its robust feature set and Texas Instruments' reputation for quality, the ADC0804LCJ stands out as a top choice for professionals in the field.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.4128 $94.8256
3+ $38.9029 $116.7087
4+ $37.6871 $150.7484
6+ $36.4714 $218.8284
8+ $35.2557 $282.0456
10+ $31.6086 $316.0860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess