EN
  • EN
  • DE

MAX222IDWRG4

Part No MAX222IDWRG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description 5-V DUAL RS-232 LINE DRIVER/RECEIVER WITH +-15-kV ESD PROTECTION
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 500mV
Data Rate 200kbps
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 18-SOIC (0.295", 7.50mm Width)
Manufacturer Package 18-SOIC
Win Source Part Number 1212667-MAX222IDWRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name MAX222
Introduction Date February 01, 2006
Country of Origin Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX222IDWRG4 CAD Model

Description

Product Overview: MAX222IDWRG4 by Texas Instruments

The MAX222IDWRG4 is a robust, high-performance dual RS-232 line driver/receiver from the reputable electronics manufacturer Texas Instruments. This integrated circuit is designed to meet the stringent requirements of the EIA/TIA-232-F standards and is suitable for a wide range of applications in telecommunications, networking, and industrial markets. The MAX222IDWRG4 is a versatile solution for facilitating serial communication in systems where interfacing between data terminal equipment (DTE) and data communication equipment (DCE) is necessary.

Key Features:

  • Integrated Protection: The device offers a ±15kV ESD (Electrostatic Discharge) protection on the transceiver's input and output pins, ensuring reliability and robustness in harsh electrical environments.
  • Dual Driver/Receiver Configuration: This component contains two drivers and two receivers, making it an efficient choice for applications that require multiple RS-232 communication channels.
  • Low Power Consumption: The MAX222IDWRG4 operates with a low-power shutdown mode, significantly reducing power usage when the device is inactive, which is ideal for power-sensitive applications.
  • Wide Supply Voltage Range: It supports a supply voltage range from 4.5V to 5.5V, providing flexibility in various system designs and ensuring compatibility with standard logic levels.
  • High Data Rate: The device supports data rates up to 120kbps, allowing for efficient data transmission without sacrificing performance.

Applications:

The MAX222IDWRG4 is well-suited for a variety of applications, including:

  • Point-of-sale (POS) terminals
  • Industrial control and automation systems
  • Modems and serial data communication
  • GPS receivers
  • Networking equipment such as routers and switches

With its combination of protection features, low power consumption, and high-speed data transmission capabilities, the MAX222IDWRG4 is a reliable choice for designers and engineers looking to implement RS-232 communication protocols in their projects. The device's industry-standard SOIC-16 package allows for ease of integration into existing and new designs, making it a practical and efficient solution for a wide array of electronic applications.

You May Also Be Interested in

Infineon Technologies
4.5V~5.5V CAN Transceiver 2Mbps TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $8.7314
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
Shanghai Chipanalog Microelectronics Co., Ltd
Transceiver Half RS422, RS485 SOIC-8
Lowest to $0.1892
Wch
3.3V 10Mbit/s QFN-28-EP(4x4) Drivers, Receivers, Transceivers RoHS
Lowest to $3.1433
Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277
Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.7858

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4322 $53.1864
28+ $3.6367 $101.8276
43+ $3.5231 $151.4933
59+ $3.4094 $201.1546
76+ $3.2958 $250.4808
102+ $2.9548 $301.3896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 514 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess