EN
  • EN
  • DE

LAN8820I-ABZJ

Part No LAN8820I-ABZJ
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX ETHERNET 56QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol Ethernet
Number of Drivers/Receivers 1/1
Duplex Full
Supply Voltage - Operating 1.14 V to 1.26 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 56-QFN (8x8)
Win Source Part Number 74851-LAN8820I-ABZJ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LAN8820I-ABZJ CAD Model

Description

The LAN8820I-ABZJ is a high-performance, compact, and reliable Ethernet controller from the renowned Microchip Technology. This efficient device is designed to offer seamless network connectivity for embedded applications, making it an ideal solution for a wide range of Internet of Things (IoT) devices, consumer electronics, and industrial automation systems.

Built upon Microchip's proven technology, the LAN8820I-ABZJ is a single-chip 10/100 Mbps Ethernet controller that integrates a Media Access Controller (MAC), a Physical Layer (PHY) transceiver, and a variety of other features to facilitate robust and high-speed network communications. Its small footprint and low power consumption make it particularly well-suited for applications where space is at a premium and energy efficiency is crucial.

Key Features:

  • High-Speed Ethernet: The controller supports both 10Base-T and 100Base-TX network standards, ensuring compatibility with most network infrastructures.
  • Energy Efficient: Includes energy-efficient features such as Energy Efficient Ethernet (EEE), reducing overall power consumption during periods of low data activity.
  • Industrial Temperature Range: The device is operational over an industrial temperature range, making it suitable for harsh environments.
  • Reduced Complexity: With integrated MAC and PHY, it reduces the complexity of design and helps in minimizing the bill of materials for system developers.
  • Auto-MDIX: This feature allows the use of direct or crossover Ethernet cables automatically, simplifying network installation and maintenance.

The LAN8820I-ABZJ is available in a 48-pin QFN package, which is lead-free and RoHS compliant, reflecting Microchip's commitment to environmental sustainability. Its robust design ensures reliable operation, while built-in support for numerous protocols and technologies ensures that it can be easily integrated into a broad spectrum of networking applications. Whether you're developing a smart home device or an industrial automation solution, the LAN8820I-ABZJ offers a versatile and practical networking solution that stands up to the demands of modern technology.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER 1/0 SOT6
Lowest to $5.2389
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971
Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501
Hangzhou Jiemao Microelectronics Co., Ltd.
3V~5.5V Transceiver 500Kbps SSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1232
Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us SOIC-16-WB Digital Isolators RoHS
Lowest to $2.6777
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.7858
Wch
3.3V LQFP-64M(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.0165
Analog Devices Inc.
SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2377 $57.6639
13+ $7.7063 $100.1819
21+ $7.4406 $156.2526
29+ $6.9091 $200.3639
38+ $6.6434 $252.4492
48+ $6.3776 $306.1248
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,535 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess