EN
  • EN
  • DE

LAN9118-MT-E2

Part No LAN9118-MT-E2
Manufacturer Microchip Technology
Catalog Interface - Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Controllers
Manufacturer Microchip Technology
Win Source Part Number 293697-LAN9118-MT-E2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LAN9118-MT-E2 CAD Model

Description

LAN9118-MT-E2 Ethernet Controller

The LAN9118-MT-E2 is a high-performance Ethernet controller from Microchip Technology, designed to offer seamless network connectivity for embedded systems. This integrated circuit is part of Microchip's well-regarded family of networking controllers, known for their reliability and advanced features. The LAN9118-MT-E2 is particularly suitable for applications that require efficient and fast Ethernet communication.

Key Features

  • High-Speed Ethernet: With support for 10/100 Mbps, the LAN9118-MT-E2 can handle high-speed data transfers, making it suitable for bandwidth-intensive applications.
  • Flexible Interface Options: The controller supports both 16-bit and 32-bit non-PCI interfaces, offering versatility for various microcontroller connections.
  • Integrated PHY: It comes with a built-in full-duplex 10Base-T/100Base-TX Ethernet PHY for reliable network communication.
  • Low Power Consumption: Designed with power efficiency in mind, the device features a low-power sleep mode, which is essential for power-sensitive applications.
  • Advanced Buffer Management: It boasts a large frame buffer memory with advanced buffer management features, ensuring smooth data handling even under heavy network traffic.
  • Comprehensive Protocol Support: The controller supports a wide range of protocols, including IPv4, TCP, UDP, and ICMP, which facilitates the development of networked applications.

Applications

The LAN9118-MT-E2 is ideal for a variety of applications where reliable network connectivity is crucial. It is commonly used in embedded systems, network-enabled industrial controls, gaming machines, home networking equipment, SOHO (Small Office/Home Office) networking devices, and any application that requires an efficient and integrated networking solution.

Quality and Support

Microchip Technology is known for its commitment to quality, and the LAN9118-MT-E2 is no exception. Customers can expect robust performance and dependability from this Ethernet controller. Additionally, Microchip provides comprehensive technical support and resources to assist with the design and implementation process, ensuring a smooth integration of the LAN9118-MT-E2 into your projects.

You May Also Be Interested in

NXP / Nexperia
IC UART SINGLE W/FIFO 16-TSSOP / RS232, RS485 Controller I²C, SPI, UART Interface 16-TSSOP
Lowest to $5.2109
Microchip Technology
IC USB 2.0 HUB CTLR 4PORT 36SQFN / USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
Lowest to $4.3807
Renesas Electronics America
USB POWER DELIVERY 3.0 CONTROLLE / USB Controller USB 3.0 USB Interface 14-TDFN (4x3)
Lowest to $11.6418
Microchip Technology
IC USB 3.1 TO ETHER CNTRL 64SQFN / USB Bridge, USB to Ethernet USB 3.1 Ethernet Interface 64-SQFN (9x9)
Lowest to $23.1418
Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $2.5701
Microchip Technology
IC ETHERNET CTRLR W/SPI 28-SOIC / Ethernet Controller 10 Base-T PHY SPI Interface 28-SOIC
Lowest to $2.3460
Microchip Technology
IC ETHERENET SWITCH 64QFN / Ethernet Switch 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $21.3083
Diodes Incorporated
USB3 SWITCH X1-QFN2040-24 T&R 3. / Interface
Lowest to $0.5190
Texas Instruments
IC INTERFACE MISC / USB Hub Controller USB 1.1, USB 2.0, USB 3.1 USB, GPIO, I²C, SMBus Interface 64-VQFN (9x9)
Lowest to $13.2125

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess