EN
  • EN
  • DE

LE57D111BTC

Part No LE57D111BTC
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 44TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Telecom IC Subscriber Line Interface Concept (SLIC) 44-TQFP-EP (10x10)
Manufacturer Microchip Technology
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 44-TQFP Exposed Pad
Case / Package 44-TQFP-EP (10x10)
Family Name LE57D111
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 800
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 876970-LE57D111BTC
Ultra Librarian 3D Model Ultra Librarian LE57D111BTC CAD Model

Description

The LE57D111BTC from Microchip Technology is a state-of-the-art codec designed to cater to the rigorous demands of modern telecommunications systems. This premium device is expertly engineered to provide superior voice quality while being highly efficient in terms of power consumption, making it an ideal solution for a variety of applications including VoIP, teleconferencing systems, and digital phone systems.

Key Features of the LE57D111BTC

  • High-Performance Audio: The LE57D111BTC delivers exceptional audio performance with its advanced signal processing capabilities, ensuring clear and crisp voice communication.
  • Low Power Consumption: Designed with energy efficiency in mind, this codec operates on minimal power, which is crucial for battery-powered and energy-sensitive devices.
  • Flexibility: It offers a versatile range of functions and programmable options to meet the diverse needs of the telecommunications industry.
  • Integration: The compact form factor of the LE57D111BTC allows for easy integration into existing and new telecommunication systems.

Technical Specifications

The LE57D111BTC codec features a PCM (Pulse Code Modulation) interface, compatible with most telecommunication standards. It supports a wide range of audio sampling rates, ensuring compatibility with various network requirements. Furthermore, its robust design is built to withstand the challenges of complex electronic environments, making it a reliable component for long-term use.

Applications

With its versatile features, the LE57D111BTC is suitable for a broad spectrum of telecommunication applications. These include, but are not limited to:

  • VoIP (Voice over Internet Protocol) devices
  • Teleconferencing equipment
  • Wireless communication handsets
  • Enterprise telephone systems

Conclusion

The LE57D111BTC from Microchip Technology represents a blend of performance, efficiency, and versatility, making it a top-tier codec for any telecommunication application. With its robust feature set and reliable operation, it stands out as a superior choice for manufacturers and designers looking to enhance voice communication systems.

You May Also Be Interested in

Maxim Integrated
IC TELECOM INTERFACE 100LQFP / Quad E1 Transceiver
Need more? Email Us
MaxLinear Inc
IC
Lowest to $11.1429
IXYS
IC TELECOM INTERFACE 18DIP
Need more? Email Us
IXYS
IC TELECOM INTERFACE 28SOIC / Telecom IC Line Card Access Switch 28-SOIC
Lowest to $31.2813
IDT, Integrated Device Technology Inc
IC TELECOM INTERFACE 44TQFP
Lowest to $43.9850
Broadcom Limited
1TB ETHERNET CONNECTIVITY SWITCH / Telecom IC Ethernet Switch
Lowest to $1,451.4799
Microchip Technology
IC TELECOM INTERFACE 56QFN
Lowest to $4.8972
Microchip Technology
IC TELECOM INTERFACE 48QFN
Lowest to $3.4763
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,160 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess