EN
  • EN
  • DE

LE57D122BTC

Part No LE57D122BTC
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 44TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Telecom IC Subscriber Line Interface Concept (SLIC) 44-TQFP-EP (10x10)
Manufacturer Microchip Technology
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 44-TQFP Exposed Pad
Case / Package 44-TQFP-EP (10x10)
Family Name LE57D122
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 800
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 876971-LE57D122BTC
Ultra Librarian 3D Model Ultra Librarian LE57D122BTC CAD Model

Description

The LE57D122BTC from Microchip Technology is a robust, high-performance integrated circuit designed for telecommunications applications. This advanced product is a testament to Microchip's commitment to providing innovative solutions that meet the evolving needs of the electronics industry.

Key Features

  • Voltage Range: The device operates at a voltage range that is ideal for telecom systems, ensuring compatibility with a wide array of equipment.
  • Integrated Circuits: As part of Microchip's extensive IC portfolio, the LE57D122BTC incorporates advanced technology to deliver reliable performance.
  • Power Management: With efficient power management capabilities, this product ensures optimal power consumption, making it suitable for energy-sensitive applications.
  • Telecom Standards Compliance: Designed to comply with strict telecommunications standards, the LE57D122BTC guarantees reliability and interoperability in telecom networks.

Applications

The LE57D122BTC is ideal for a range of telecommunications applications. It is commonly used in:

  • Network routers and switches
  • Wireless base stations
  • Telecom infrastructure equipment
  • High-speed data transmission systems

Quality and Reliability

Microchip Technology is known for its high standards of quality and reliability, and the LE57D122BTC is no exception. It undergoes rigorous testing and quality control measures to ensure it meets the stringent requirements of the telecommunications industry.

Technical Support and Availability

Microchip Technology provides comprehensive technical support for the LE57D122BTC, including detailed datasheets, application notes, and customer service. The product is widely available through Microchip's global distribution network, ensuring prompt delivery and service.

Conclusion

The LE57D122BTC from Microchip Technology is a sophisticated component that offers telecom engineers the performance, efficiency, and reliability required for modern telecommunications systems. Its adherence to industry standards and the backing of Microchip's support make it an excellent choice for your telecom needs.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 36QFN / Telecom IC
Lowest to $2.3284
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 56QFN
Lowest to $4.8972
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Maxim Integrated
IC TELECOM INTERFACE 100LQFP / Quad E1 Transceiver
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 68QFN / Telecom IC Ethernet 68-QFN (8x8)
Lowest to $5.8209
Microchip Technology
IC TELECOM INTERFACE / Telecom IC Ethernet Switch 672-FCBGA (27x27)
Need more? Email Us
Silicon Labs
IC TELECOM INTERFACE 42QFN / ProSLIC Single-Chip FXS Solution with FXO Option
Lowest to $26.8930
Maxim Integrated
IC TELECOM INTERFACE 44TQFP / 3.3V E1/T1/J1 Line Interface
Lowest to $9.6525

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess