EN
  • EN
  • DE

LE792388TVC

Part No LE792388TVC
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 176LQFP / Telecom IC 176-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Package Tray
Product Status Active
Interface 2-Wire
Number of Circuits 1
Mounting Type Surface Mount
Supplier Device Package 176-LQFP
Base Product Number LE792388
Standard Package 300 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 8542.39.0001
Win Source Part Number 803264-LE792388TVC
Ultra Librarian 3D Model Ultra Librarian LE792388TVC CAD Model

Description

The LE792388TVC from Microchip Technology is a state-of-the-art integrated circuit designed to cater to a wide range of applications requiring high-performance telecommunication solutions. This advanced product is part of Microchip's commitment to providing innovative and reliable semiconductor products that meet the evolving needs of the electronics industry.

Key Features

  • High Integration: The LE792388TVC integrates multiple telecommunication functions into a single chip, which simplifies design and reduces the need for additional components, leading to cost savings and a smaller PCB footprint.
  • Flexibility: This IC is designed to support a variety of telecommunication standards and protocols, making it a versatile choice for designers working on multi-standard systems.
  • Low Power Consumption: With energy efficiency in mind, the LE792388TVC is engineered to consume minimal power, which is critical for battery-powered devices and helps reduce overall system power requirements.
  • Robust Performance: The product is built to deliver reliable performance even in challenging environmental conditions, making it suitable for industrial-grade applications.

Applications

The LE792388TVC is ideal for a variety of applications, including:

  • VoIP Systems
  • Telecommunication Infrastructure
  • Wireless Communication Equipment
  • Enterprise Networking Hardware

Technical Specifications

The technical specifications of the LE792388TVC include:

  • Supply Voltage: Specified in datasheet
  • Operating Temperature Range: Specified in datasheet
  • Package Type: Provided in datasheet
  • Quality and Reliability: Compliant with industry standards

For detailed technical specifications, designers and engineers are encouraged to consult the official datasheet provided by Microchip Technology.

Support and Resources

Microchip Technology offers comprehensive support for the LE792388TVC, including technical documentation, application notes, and design tools. Customers can also access Microchip's customer service and technical support teams for assistance with product integration and troubleshooting.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 36QFN / Telecom IC
Lowest to $2.3284
Analog Devices Inc.
IC TELECOM INTERFACE 48LQFP
Lowest to $80.3487
Microchip Technology
IC TELECOM INTERFACE 56QFN
Lowest to $4.8972
IXYS
IC TELECOM INTERFACE 18DIP
Need more? Email Us
Maxim Integrated
IC TELECOM INTERFACE 44TQFP / 3.3V E1/T1/J1 Line Interface
Lowest to $9.6525
IXYS
IC TELECOM INTERFACE 28SOIC / Telecom IC Line Card Access Switch 28-SOIC
Lowest to $31.2813
Skyworks Solutions Inc.
IC TELECOM INTERFACE 38QFN
Lowest to $2.1450
Microchip Technology
IC TELECOM INTERFACE 32PLCC
Lowest to $6.2566
Microchip Technology
IC TELECOM INTERFACE / Telecom IC Ethernet Switch 672-FCBGA (27x27)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.3056 $62.6112
5+ $25.6867 $128.4335
7+ $24.8839 $174.1873
10+ $24.0812 $240.8120
13+ $23.2785 $302.6205
17+ $20.8704 $354.7968
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,460 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess