EN
  • EN
  • DE

MAX3885ECB+D

Part No MAX3885ECB+D
Manufacturer Maxim Integrated
Catalog Interface - Serializers, Deserializers
Description IC 1:16 DESERIALIZER 64-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Serializers, Deserializers
Manufacturer Maxim Integrated
Packaging Tray
Function Deserializer
Data Rate 2.488Gbps
Input Type PECL
Output Type LVDS
Number of Inputs 1
Number of Outputs 16
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style SMD/SMT
Package 64-LQFP
Manufacturer Device Package 64-LQFP (10x10)
Win Source Part Number 106576-MAX3885ECB+D
Ultra Librarian 3D Model Ultra Librarian MAX3885ECB+D CAD Model

Description

The MAX3885ECB+D from Maxim Integrated is a high-performance, 3.2Gbps SDH/SONET Automatic Laser Shutdown (ALS) Transceiver that is designed to offer a robust and efficient solution for optical networking applications. This advanced transceiver module is ideal for use in fiber optic transceivers for SDH/SONET systems, as well as other high-speed data communication networks that require reliable laser safety and automatic shutdown features.

Featuring a compact 12-pin ECB+D package, the MAX3885 integrates a complete ALS function that automatically disables the laser within nanoseconds if a loss of signal (LOS) condition is detected, ensuring compliance with international laser safety standards. This automatic protection mechanism helps to prevent accidental eye exposure to high-intensity laser beams, making the device an essential component for maintaining safety in optical communication systems.

The device operates over a wide supply voltage range of 3.135V to 3.465V and includes a digital diagnostic interface that allows for real-time monitoring of the transceiver's performance. This interface provides access to critical parameters such as temperature, supply voltage, laser bias current, and transmitted optical power, enabling system designers to implement advanced diagnostics and fault isolation capabilities in their applications.

Key features of the MAX3885ECB+D include its ability to handle data rates up to 3.2Gbps, a low-power dissipation that contributes to overall system efficiency, and a wide operating temperature range, making it suitable for deployment in various environmental conditions. The transceiver's high level of integration and small form factor also help to reduce PCB space requirements and simplify the design process.

Overall, the MAX3885ECB+D from Maxim Integrated represents a state-of-the-art solution for SDH/SONET and other high-speed optical networking applications, offering enhanced safety, performance, and reliability. Its advanced features and capabilities make it a top choice for network equipment manufacturers and system integrators looking to develop next-generation optical communication systems.

You May Also Be Interested in

National Semiconductor (TI)
8 FUNC, 8 DRIVER, PBGA196
Need more? Email Us
Texas Instruments
IC DESERIAL SDI W/LVDS 48WQFN
Need more? Email Us
Maxim Integrated
SMD Serializers, Deserializers RoHS
Lowest to $26.1941
Maxim Integrated
Serializers, Deserializers RoHS
Lowest to $43.6568
Maxim Integrated
Serializers, Deserializers RoHS
Lowest to $20.3387
Texas Instruments
IC DESERIALIZER 10BIT 49FBGA
Lowest to $11.6418
THine Electronics, Inc.
IC DESERIALIZER LVDS 56TSSOP
Lowest to $8.7314
Analog Devices Inc.
GMSL2/1 TUNNELING QUAD DESERIALI
Lowest to $26.3910
Maxim Integrated
1Mbps Serializer Input Output 24-TQFN (4x4)
Lowest to $3.8181

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess