EN
  • EN
  • DE

LE792388VQCT

Part No LE792388VQCT
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE QFN164
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Package Tape & Reel
Product Status Active
Interface 2-Wire
Number of Circuits 1
Mounting Type Surface Mount
Package / Case 164-QFN
Supplier Device Package 164-QFN (13x13)
Base Product Number LE792388
Standard Package 1,400 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 922905-LE792388VQCT
Ultra Librarian 3D Model Ultra Librarian LE792388VQCT CAD Model

Description

Microchip Technology LE792388VQCT - A High-Performance Telecommunication Solution

The Microchip Technology LE792388VQCT is a state-of-the-art integrated circuit designed for the telecommunication industry, offering robust solutions for voice and data communication systems. This versatile chip is engineered to provide high-quality performance, reliability, and flexibility, making it an ideal choice for a wide range of applications including VoIP gateways, PBX systems, and wireless base stations.

Key Features and Benefits

  • Integrated DSP: The LE792388VQCT is equipped with a powerful digital signal processor (DSP) that delivers exceptional voice quality and efficient data processing, ensuring clear communication and high-speed data transmission.
  • Multiple Interfaces: This chip supports a variety of interfaces, including PCM (Pulse Code Modulation), SPI (Serial Peripheral Interface), and UART (Universal Asynchronous Receiver/Transmitter), providing flexible connectivity options for different telecommunication setups.
  • Low Power Consumption: Designed with energy efficiency in mind, the LE792388VQCT minimizes power consumption, which is crucial for reducing operational costs and extending the lifespan of battery-powered devices.
  • Compact Form Factor: The chip comes in a compact QFN (Quad Flat No-lead) package, making it suitable for space-constrained applications without compromising on functionality.
  • Robust Security: With advanced security features, the LE792388VQCT ensures the protection of data and voice transmissions, safeguarding against unauthorized access and ensuring privacy in communication networks.

Applications

The versatility of the LE792388VQCT allows it to be used in a multitude of telecommunication applications, including:

  • Enterprise VoIP Solutions
  • Residential Gateways
  • Wireless Infrastructure
  • Integrated Access Devices
  • Multi-service Business Routers

With its combination of performance, integration, and security, the Microchip Technology LE792388VQCT is an excellent choice for developers and engineers looking to create advanced communication solutions. Its robust feature set ensures that it can meet the demanding requirements of modern telecommunication networks, providing a reliable platform for voice and data services.

You May Also Be Interested in

Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 48QFN
Lowest to $3.4763
Microchip Technology
IC TELECOM INTERFACE 32PLCC
Lowest to $6.2566
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Need more? Email Us
IDT, Integrated Device Technology Inc
IC TELECOM INTERFACE 128TQFP
Lowest to $87.2013
Maxim Integrated
IC TELECOM INTERFACE 44TQFP / 3.3V E1/T1/J1 Line Interface
Lowest to $9.6525
MaxLinear Inc
IC TELECOM INTERFACE 64TQFP / Telecom IC Transceiver 64-PQFP (10x10)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 53QFN
Lowest to $10.1449
Microchip Technology
IC TELECOM INTERFACE 68QFN / Telecom IC Ethernet 68-QFN (8x8)
Lowest to $5.8209

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.5133 $62.5665
12+ $10.2668 $123.2016
18+ $9.9469 $179.0442
24+ $9.6258 $231.0192
32+ $9.3047 $297.7504
42+ $8.3426 $350.3892
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,798 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess