EN
  • EN
  • DE

LE87250ALQC

Part No LE87250ALQC
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 24QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tray
Part Status Obsolete (End Of Life)
Function Driver
Number of Circuits 2
Supply Voltage (V) 10V ~ 24V, ±5V ~ 12V
Supplier Device Package 24-QFN
Manufacturer Pack Quantity 2,450
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812841-LE87250ALQC
Ultra Librarian 3D Model Ultra Librarian LE87250ALQC CAD Model

Description

Introducing the Microchip Technology LE87250ALQC

The LE87250ALQC is a cutting-edge product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is part of Microchip's extensive line of semiconductor components designed to meet the needs of various electronic applications across multiple industries.

Key Features of LE87250ALQC

  • Dual Channel Line Driver: The LE87250ALQC is equipped with two independent line driver channels, making it suitable for applications that require simultaneous transmission of multiple signals.
  • Low Power Consumption: Designed with energy efficiency in mind, this device consumes a minimal amount of power, which is crucial for battery-powered or energy-sensitive applications.
  • High-Speed Performance: With its ability to operate at high speeds, the LE87250ALQC is ideal for applications that demand quick data transfer and low latency.
  • Thermal Protection: The device includes built-in thermal protection features, ensuring reliable performance even under conditions of high temperature stress.
  • Robust Electromagnetic Interference (EMI) Performance: The LE87250ALQC is designed to minimize EMI emissions, making it suitable for use in environments where electronic noise can be a concern.

Applications

The versatility of the LE87250ALQC allows it to be used in a wide array of applications. It is particularly well-suited for:

  • Telecommunications infrastructure
  • High-speed data communication systems
  • Network equipment such as routers and switches
  • Industrial control systems
  • Consumer electronics

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and reliability, and the LE87250ALQC is no exception. Each component is meticulously crafted to meet the highest standards, ensuring that it performs to specifications and is resilient against the rigors of everyday use.

In summary, the LE87250ALQC from Microchip Technology is an exceptional choice for designers and engineers looking for a reliable, high-performance dual channel line driver. Its combination of low power consumption, high-speed capabilities, and robust EMI performance make it an invaluable component in a multitude of electronic applications.

You May Also Be Interested in

Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Silicon Labs
IC TELECOM INTERFACE 42QFN / ProSLIC Single-Chip FXS Solution with FXO Option
Lowest to $26.8930
Microchip Technology
IC TELECOM INTERFACE 56QFN
Lowest to $4.8972
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Lowest to $39.7102
MaxLinear Inc
IC
Lowest to $11.1429
Infineon Technologies
ACOUSTIC ECHO CANCELLER ACE
Need more? Email Us
IXYS
IC TELECOM INTERFACE 20SOIC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE / Telecom IC Ethernet Switch 672-FCBGA (27x27)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 68QFN / Telecom IC Ethernet 68-QFN (8x8)
Lowest to $5.8209

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess