EN
  • EN
  • DE

LE88286TQC

Part No LE88286TQC
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 64QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tray
Function Telecom Circuit
Interface PCM
Number of Circuits 2
Supply Voltage (V) 4.75V ~ 35V
Mounting Style SMD
Manufacturer Package 64-QFN
Supplier Device Package 64-QFN
Manufacturer Pack Quantity 1,300
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812956-LE88286TQC
Ultra Librarian 3D Model Ultra Librarian LE88286TQC CAD Model

Description

The LE88286TQC is a cutting-edge integrated circuit designed and manufactured by Microchip Technology, a leader in the semiconductor industry. This product is part of Microchip's extensive portfolio of electronic components that cater to a wide range of applications, from automotive systems to communication networks and industrial controls.

Key Features

  • High Integration: The LE88286TQC integrates multiple functionalities into a single chip, which helps in reducing the overall system footprint and simplifies the design process for engineers.
  • Energy Efficiency: Designed with power conservation in mind, this IC is ideal for applications where energy efficiency is paramount, contributing to the sustainability of the end products.
  • Robust Performance: It is built to deliver reliable performance under a variety of conditions, ensuring that it meets the rigorous demands of industrial and commercial applications.
  • Compatibility: The LE88286TQC is designed to be compatible with a wide range of Microchip's microcontrollers and processors, offering a flexible solution for system designers.

Applications

The versatility of the LE88286TQC makes it suitable for a variety of applications. It can be found in:

  • Telecommunication systems where it aids in signal processing and data transmission.
  • Consumer electronics, contributing to the functionality and efficiency of devices such as smartphones and tablets.
  • Automotive electronics, where its robustness and reliability support critical vehicle functions.
  • Industrial control systems, where its integration and performance are leveraged for process control and automation.

Technical Specifications

The technical specifications of the LE88286TQC are designed to meet the needs of a demanding marketplace. With a focus on interoperability, efficiency, and high performance, this product is a testament to Microchip Technology's commitment to innovation and quality.

Conclusion

The LE88286TQC from Microchip Technology is more than just a component; it's a solution that drives the efficiency and effectiveness of modern electronic systems. Its combination of integration, energy efficiency, and robust performance makes it an excellent choice for designers looking to create sophisticated and reliable products.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 53QFN
Lowest to $10.1449
Broadcom Limited
1TB ETHERNET CONNECTIVITY SWITCH / Telecom IC Ethernet Switch
Lowest to $1,451.4799
Infineon Technologies
ACOUSTIC ECHO CANCELLER ACE
Need more? Email Us
MaxLinear Inc
IC TELECOM INTERFACE 64TQFP / Telecom IC Transceiver 64-PQFP (10x10)
Need more? Email Us
MaxLinear Inc
IC TELECOM INTERFACE 176LQFP
Lowest to $150.6524
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 48QFN
Lowest to $3.4763
IDT, Integrated Device Technology Inc
IC TELECOM INTERFACE 44TQFP
Lowest to $43.9850
IXYS
IC TELECOM INTERFACE 18DIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.3913 $84.7826
3+ $34.7827 $104.3481
5+ $33.6957 $168.4785
7+ $32.6087 $228.2609
8+ $31.5218 $252.1744
11+ $28.2609 $310.8699
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess