EN
  • EN
  • DE

LE9530CPQC

Part No LE9530CPQC
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 48QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tray
Function Subscriber Line Interface Concept (SLIC)
Interface Parallel
Number of Circuits 2
Supply Voltage (V) 3.3V
Current - Supply 40mA
Mounting Style SMD
Supplier Device Package 48-QFN
Manufacturer Pack Quantity 1,300
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811677-LE9530CPQC
Ultra Librarian 3D Model Ultra Librarian LE9530CPQC CAD Model

Description

The LE9530CPQC is a high-performance, feature-rich product from Microchip Technology, a leader in the semiconductor industry. This device is designed to cater to a wide range of applications, providing robust solutions to the demanding needs of modern electronic systems.

Key Features

  • High Integration: The LE9530CPQC integrates multiple functions into a single chip, which can help reduce the overall system cost, save board space, and improve reliability by minimizing the number of components on the circuit board.
  • Power Efficiency: This product is engineered to operate with high efficiency, which not only conserves energy but also minimizes heat generation, leading to longer system life and reduced cooling requirements.
  • Advanced Technology: Utilizing state-of-the-art semiconductor technology, the LE9530CPQC offers excellent performance, ensuring that systems using this chip remain competitive in today's fast-paced technological landscape.
  • Versatility: The device is suitable for a multitude of applications, including but not limited to telecommunications, automotive systems, industrial controls, and consumer electronics, demonstrating its versatile nature.
  • Support and Documentation: Microchip Technology provides extensive support and comprehensive documentation for the LE9530CPQC, making integration and application development as smooth as possible for engineers and designers.

Applications

The LE9530CPQC is ideal for a variety of applications. In the telecommunications sector, it can be used in networking equipment, modems, and communication interfaces. Automotive manufacturers can incorporate the chip into systems for vehicle diagnostics or infotainment. Industrial applications might include automation systems, process control units, and safety management systems. Consumer electronics that could benefit from this chip include smart home devices, gaming consoles, and personal computing accessories.

With its combination of integration, efficiency, and versatility, the Microchip Technology LE9530CPQC is a compelling choice for designers looking to enhance the performance and functionality of their electronic products.

You May Also Be Interested in

MaxLinear Inc
IC TELECOM INTERFACE 64TQFP / Telecom IC Transceiver 64-PQFP (10x10)
Need more? Email Us
Silicon Labs
IC TELECOM INTERFACE 42QFN / ProSLIC Single-Chip FXS Solution with FXO Option
Lowest to $26.8930
Microchip Technology
IC TELECOM INTERFACE 68QFN / Telecom IC Ethernet 68-QFN (8x8)
Lowest to $5.8209
MaxLinear Inc
IC
Lowest to $11.1429
Analog Devices Inc.
IC TELECOM INTERFACE 48LQFP
Lowest to $80.3487
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE / Telecom IC Ethernet Switch 672-FCBGA (27x27)
Need more? Email Us
IDT, Integrated Device Technology Inc
IC TELECOM INTERFACE 44TQFP
Lowest to $43.9850
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3807 $53.8070
23+ $4.4149 $101.5427
36+ $4.2770 $153.9720
49+ $4.1390 $202.8110
63+ $4.0010 $252.0630
84+ $3.5871 $301.3164
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,900 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess