EN
  • EN
  • DE

LP2950-03BZ TR

Part No LP2950-03BZ TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 0.1A TO92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.6V @ 100mA
Output Current 100mA
Operating Supply Current 150μA to 14mA
Control Features Enable, Error Flag
Protection Operating Temperature -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 5V
Voltage - Dropout (Typical) 0.38V @ 100mA
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 100270-LP2950-03BZ TR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LP2950-03BZ TR CAD Model

Description

Product Overview: LP2950-03BZ TR from Microchip Technology

The LP2950-03BZ TR by Microchip Technology is a reliable and efficient low-dropout voltage regulator designed for applications requiring a low-power supply with a fixed output voltage of 3V. This component is part of Microchip's extensive lineup of power management solutions, catering to a variety of electronic devices and systems.

Key Features

  • Output Voltage: The LP2950-03BZ TR offers a precise output voltage of 3V, making it suitable for powering sensitive electronic circuits that require a stable power supply.
  • Low Dropout Voltage: With its low dropout voltage feature, this regulator can maintain a consistent output even when the input voltage is very close to the output voltage, enhancing the efficiency of the system.
  • Current Limiting and Thermal Protection: The device includes built-in current limiting and thermal shutdown features to protect the electronic components from damage due to excessive current or overheating.
  • Low Quiescent Current: The LP2950-03BZ TR exhibits a low quiescent current, which significantly reduces the power consumption when the device is in idle mode, thereby extending the battery life of portable applications.
  • Stability: It is stable with low-ESR capacitors, which ensures consistent performance and reliability over a range of load conditions and temperature variations.

Applications

The LP2950-03BZ TR is versatile and can be used in a wide array of applications, including:

  • Battery-powered devices
  • Portable consumer electronics
  • Microcontroller power supplies
  • Automotive electronics
  • Telecommunication equipment

Package and Availability

The voltage regulator is available in a TO-92 package, which is widely used and suitable for through-hole mounting, making it easy to integrate into various circuit designs. The "TR" suffix indicates that the product is provided in tape and reel packaging, facilitating automated assembly processes for high-volume production.

With its robust design and comprehensive features, the LP2950-03BZ TR from Microchip Technology is an excellent choice for designers looking to enhance the performance and reliability of their power management systems.

You May Also Be Interested in

Torex Semiconductor Ltd
IC REG LINEAR 1.15V 500MA SOT-25
Need more? Email Us
Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us
Renesas Electronics America
IC REG LIN 3.3V 150MA 14-HTSSOP
Need more? Email Us
Texas Instruments
IC REG LINEAR 1.85V 300MA 4X2SON
Lowest to $0.4366
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT-25
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Toshiba Semiconductor and Storage
LDO REG IOUT: 300MA VIN: 6V VOUT
Lowest to $0.2424
Torex Semiconductor Ltd
IC REG LINEAR 2.5V 700MA SOT-25
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3927 $58.9050
360+ $0.3222 $115.9920
560+ $0.3119 $174.6640
770+ $0.3015 $232.1550
990+ $0.2922 $289.2780
1,325+ $0.2622 $347.4150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,300 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess