EN
  • EN
  • DE

LP2951-03BN

Part No LP2951-03BN
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V/ADJ 0.1A 8DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Output Type Adjustable (Fixed)
Number of Regulators 1
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 1.24V (5V)
Maximum Output Voltage 29V
Dropout Voltage-Max 0.6V @ 100mA
Output Current 100mA
Operating Supply Current 150μA to 14mA
Control Features Enable, Error Flag
Protection Operating Temperature -40°C to 125°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 1056095-LP2951-03BN
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP2951-03BN CAD Model

Description

Microchip Technology's LP2951-03BN Voltage Regulator

The LP2951-03BN from Microchip Technology is a versatile and reliable voltage regulator designed to cater to a wide array of applications requiring a stable and adjustable power supply. This low-dropout (LDO) regulator provides excellent accuracy and low noise performance, making it an ideal choice for sensitive electronic devices.

This regulator can deliver an output current of up to 100mA, which is sufficient for low-power operations. The output voltage is adjustable from 1.23V to 29V, providing the flexibility needed to power a diverse range of circuits. The LP2951-03BN also features a fixed 5V output version, ensuring compatibility with standard digital logic levels.

One of the key features of the LP2951-03BN is its low dropout voltage, which allows it to continue regulating the output voltage even when the input-to-output differential is minimal. This characteristic is particularly beneficial in battery-operated devices, where maximizing the usage of the available voltage is crucial.

The device includes safety features such as thermal shutdown and short-circuit protection, which safeguard the regulator and the connected components from potential damage due to overheating or overcurrent conditions. Moreover, the LP2951-03BN comes with an error flag output that signals whenever the output voltage falls out of the regulated range, which is useful for system monitoring and diagnostics.

For applications that require a low-power standby mode, the LP2951-03BN offers a shutdown feature that reduces the supply current to a negligible level when not in use, thereby conserving energy and extending battery life.

Available in a TO-92 package, the LP2951-03BN is not only easy to integrate into various designs but also ensures a compact footprint on the PCB. Its robust design and comprehensive set of features make the LP2951-03BN from Microchip Technology a reliable choice for designers looking to incorporate a stable power solution in their electronic projects.

You May Also Be Interested in

Analog Devices Inc.
IC REG LINEAR 3.3V 200MA 8MSOP
Lowest to $37.8359
Texas Instruments
IC REG LINEAR 1V 500MA 6WSON
Lowest to $0.5821
Infineon Technologies
IC REG LIN POS ADJ PG-SSOP-14-EP
Need more? Email Us
Torex Semiconductor Ltd
IC REG LIN 1.3V 150MA SOT-25-5
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG LINEAR 3V 150MA SOT23-5
Need more? Email Us
Toshiba Semiconductor and Storage
LDO REG IOUT: 300MA VIN: 6V VOUT
Lowest to $0.2424
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT-25
Need more? Email Us
Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3945 $59.1750
360+ $0.3238 $116.5680
555+ $0.3136 $174.0480
765+ $0.3035 $232.1775
985+ $0.2934 $288.9990
1,320+ $0.2630 $347.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess