EN
  • EN
  • DE

LPC47M107S-MS

Part No LPC47M107S-MS
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 100QFP / Interface 100-QFP (14x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Interface LPC
Voltage - Supply 3.3V
Package / Case 100-BQFP
Supplier Device Package 100-QFP (14x20)
Mounting Type Surface Mount
Base Product Number LPC47M107
Standard Package 66 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 189905-LPC47M107S-MS
Ultra Librarian 3D Model Ultra Librarian LPC47M107S-MS CAD Model

Description

Microchip Technology LPC47M107S-MS Product Overview

The LPC47M107S-MS is a sophisticated input/output (I/O) controller device from the renowned semiconductor manufacturer, Microchip Technology. This product is designed to cater to the demanding requirements of modern computing systems, providing an efficient and integrated solution for managing the interface between the system's processor and its peripherals.

Key Features

  • Advanced Interface Support: The device comes equipped with support for a variety of interfaces, including Serial Peripheral Interface (SPI), Universal Asynchronous Receiver/Transmitter (UART), and Integrated Drive Electronics (IDE). This ensures compatibility with a broad range of peripherals and devices.
  • Integrated Circuit Design: The LPC47M107S-MS is built with an integrated circuit design that minimizes the need for external components, thereby reducing system complexity and cost.
  • Power Management: With its built-in power management features, it can help systems meet stringent energy efficiency standards, contributing to overall power savings.
  • High Performance: This product is designed to offer high-speed data transfer and efficient processing capabilities, ensuring that systems can handle tasks with the required speed and reliability.
  • Flexibility: The LPC47M107S-MS provides flexibility in system design, allowing designers to create configurations that meet specific application needs.

Applications

The LPC47M107S-MS is versatile and can be used in a variety of applications. It is particularly well-suited for use in desktop and notebook computers, embedded systems, and industrial control systems. Its robust design also makes it an excellent choice for harsh environments where reliability is paramount.

Quality and Reliability

As with all Microchip Technology products, the LPC47M107S-MS is manufactured to the highest quality standards. It undergoes rigorous testing to ensure it meets the reliability expectations that customers have come to expect from Microchip Technology. The device is also backed by Microchip's customer support and warranty, providing peace of mind for manufacturers integrating this I/O controller into their systems.

In conclusion, the LPC47M107S-MS from Microchip Technology is a highly capable I/O controller that offers a range of features designed to enhance system performance, reduce costs, and provide a high degree of flexibility for system designers. Its robust power management and interface support make it an ideal choice for a wide array of computing and industrial applications.

You May Also Be Interested in

Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Lowest to $44.8313
Broadcom Limited
IC INTERFACE SPECIALIZED USB / Interface
Need more? Email Us
Microchip Technology
IC PFX 68XG4, 68-LANE PCIE SWITC / Interface
Need more? Email Us
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / Interface
Need more? Email Us
Rochester Electronics
PARALLEL I/O PORT, 24 I/O, NMOS, / Interface
Need more? Email Us
NXP / Nexperia
LOW POWER DISPLAYPORT TO VGA ADA / Interface
Lowest to $32.2430
Intel
DIGITAL TRANSMISSION INTERFACE
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 20TSSOP / Buffer Interface 20-TSSOP
Lowest to $2.1224

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess