EN
  • EN
  • DE

LPC47M233-NC

Part No LPC47M233-NC
Manufacturer Microchip Technology
Catalog Interface - Specialized
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Specialized
Manufacturer Microchip Technology
Win Source Part Number 300616-LPC47M233-NC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LPC47M233-NC CAD Model

Description

Microchip Technology LPC47M233-NC

The LPC47M233-NC is a versatile Super I/O controller from the renowned manufacturer Microchip Technology, designed to manage a variety of input and output operations in a computer system. This high-performance integrated chip is particularly suited for embedded systems and motherboards, offering a comprehensive solution for interfacing with a wide range of peripheral devices.

At the heart of the LPC47M233-NC is its ability to control multiple interfaces, including serial ports, parallel ports, floppy disk drives, and keyboard/mouse interfaces. It is built to support the Low Pin Count (LPC) interface, which is a cost-effective and efficient alternative to the traditional Industry Standard Architecture (ISA) bus, making it a popular choice for modern computer designs where space and power consumption are critical considerations.

Key features of the LPC47M233-NC include:

  • Serial Ports: Multiple high-speed UARTs (Universal Asynchronous Receiver/Transmitter) are available for serial communication, which can be used for connecting modems, serial mice, or other RS-232 based devices.
  • Parallel Port: The onboard parallel port supports standard printer interface modes, as well as Enhanced Parallel Port (EPP) and Extended Capabilities Port (ECP) modes, providing fast data transfer rates for connected devices such as printers and scanners.
  • Floppy Disk Controller: An integrated floppy disk controller supports various floppy drive formats and is capable of interfacing with up to two drives simultaneously, catering to legacy storage requirements.
  • Keyboard and Mouse Controller: The chip includes a PS/2 controller for both keyboard and mouse, ensuring compatibility with most input devices.
  • Power Management: Advanced power management features are built into the LPC47M233-NC to help reduce overall system power consumption, making it an environmentally friendly choice.

The LPC47M233-NC is not only feature-rich but also designed with reliability in mind, ensuring stable operation across various applications. Whether it's for industrial automation, consumer electronics, or personal computing, this Super I/O controller is an excellent choice for designers looking to streamline their system's I/O capabilities with a single, efficient chip.

For detailed technical specifications, datasheets, and support resources, please visit Microchip Technology's official website or contact their customer support for further assistance.

You May Also Be Interested in

Nuvoton Technology Corporation of America
IC INTERFACE SPECIALIZED / Interface
Lowest to $4.6928
Rochester Electronics
PARALLEL I/O PORT, 24 I/O, NMOS, / Interface
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / Interface
Need more? Email Us
Sipex Corporation
LED DRIVER, 3-SEGMENT, PDSO6
Lowest to $0.3269
NXP / Nexperia
IC INTFACE SPECIALIZED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $3.7539
Texas Instruments
PATTI / Interface
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 40MHZ / Interface
Lowest to $586.4662
Microchip Technology
IC SMART CARD CTLR 16QFN / Interface
Need more? Email Us
Broadcom Limited
IC INTERFACE SPECIALIZED USB / Interface
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.9522 $64.7610
11+ $10.6272 $116.8992
17+ $10.2957 $175.0269
24+ $9.9630 $239.1120
30+ $9.6315 $288.9450
41+ $8.6348 $354.0268
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess