Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Transceiver, Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 6mA, 6mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -55°C to 125°C (TA)
Mounting Through Hole
Case / Package 20-DIP
Win Source Part Number 207195-M74HCT640B1
Ultra Librarian 3D Model Ultra Librarian M74HCT640B1 CAD Model

Description

The M74HCT640B1 from STMicroelectronics is a high-performance CMOS octal bus transceiver designed to meet the rigorous demands of modern digital electronics. This integrated circuit is part of the HCT family and is intended for two-way asynchronous communication between data buses. It allows data transmission from the A bus to the B bus and from the B bus to the A bus, depending on the logic level at the direction control (DIR) input.

Key Features

  • High-Speed Performance: The M74HCT640B1 operates at a similar speed to the equivalent LSTTL counterparts, making it suitable for interfacing with high-speed logic circuits.
  • Low Power Consumption: This transceiver is optimized for low power consumption, reducing the overall power requirements of the system.
  • High Noise Immunity: Characterized by high noise immunity, the M74HCT640B1 ensures stable performance in electrically noisy environments.
  • Pin and Function Compatibility: The device is pin-compatible with the LSTTL 74 series, facilitating easy integration or replacement in existing designs.

Applications

The versatility of the M74HCT640B1 makes it an ideal choice for a wide range of applications, including:

  • Data bus transceiving
  • Memory switching
  • Driving heavily loaded buses
  • Signal buffering

Technical Specifications

  • Logic Type: Octal Transceiver, Non-Inverting
  • Number of Channels: 8
  • Voltage - Supply: 4.5V to 5.5V
  • Operating Temperature: -55°C to 125°C
  • Mounting Type: Through Hole
  • Package / Case: 20-DIP (0.300", 7.62mm)

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The M74HCT640B1 is manufactured under stringent conditions to ensure the highest levels of quality and reliability. This product is suitable for industrial-grade applications that require robust performance and long-term durability.

You May Also Be Interested in

Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to €0.9058
ECAD model for SN74HC623N
Maxim Integrated
Triple Transmitter Quint Receiver RS-232 28-Pin TSSOP T/R
Lowest to €16.6000
ECAD model for MAX3245EEUI+T
Texas Instruments
IC TXRX NON-INVERT 3.6V 8X2SON / Transceiver, Non-Inverting 1 Element 2 Bit per Element Output 8-X2SON (1.35x0.8)
Lowest to €1.8359
ECAD model for SN74AXC2T45DTMR
Diodes Incorporated
IC BUFF NON-INV 5.5V DFN1410-6
Lowest to €0.2447
ECAD model for 74LVC2G17FZ4-7
ON Semiconductor
IC TRANSCEIVER FULL 2/1 8SOIC / 2/1 Transceiver Full CAN 8-SOIC
Lowest to €0.4452
ECAD model for NCV7357D13R2G
Texas Instruments
8 PIN TRANSLATOR DCU 12/20/2019 / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 380Mbps 8-VSSOP
Lowest to €0.3754
ECAD model for SN74AXC2T45DCUR
Toshiba Semiconductor and Storage
IC BUFFER NON-INVERT 5.5V US8 / Buffer, Non-Inverting 2 Element 1 Bit per Element 3-State Output US8
Lowest to €0.1280
ECAD model for TC7WH125FK,LJ(CT
Diodes Incorporated
IC BUFFER DUAL NON-INV LP SOT363
Lowest to €0.1207
ECAD model for 74AUP2G34DW-7
Diodes Incorporated
IC BUFF NON-INV SGL DFN1010-6
Lowest to €0.0157
ECAD model for 74LVC1G07FW4-7

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention