EN
  • EN
  • DE

NCV7357D13R2G

Part No NCV7357D13R2G
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 2/1 8SOIC  /  2/1 Transceiver Full CAN 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr onsemi
Series Automotive, AEC-Q100
Package Tape & Reel
Type Transceiver
Protocol CAN
Number of Drivers/Receivers 2/1
Duplex Full
Data Rate 1Mbps
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 150°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number NCV7357
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names NCV7357D13R2GOSCT,NCV7357D13R2GOSDKR,NCV7357D13R2GOS,NCV7357D13R2GOSTR,NCV7357D13R2GOS-ND
Standard Package 3,000
Win Source Part Number 978011-NCV7357D13R2G
Ultra Librarian 3D Model Ultra Librarian NCV7357D13R2G CAD Model

Description

ON Semiconductor NCV7357D13R2G Single-Wire CAN Transceiver

The ON Semiconductor NCV7357D13R2G is a high-performance single-wire Controller Area Network (CAN) transceiver designed for automotive and industrial applications. This robust transceiver is engineered to provide a reliable interface between a single-wire CAN protocol controller and the physical bus, ensuring efficient communication in a variety of demanding environments.

The NCV7357D13R2G is notable for its low electromagnetic emission (EME) and high electromagnetic immunity (EMI), which are critical for applications that require stable operation in the presence of electrical noise. These characteristics make the transceiver an ideal choice for automotive networks, where electrical interference is a common challenge.

Featuring a wide operating voltage range from 5.5V to 27V, the NCV7357D13R2G can accommodate the fluctuations in automotive power supplies while maintaining consistent performance. It also has the ability to operate in very low power modes, making it suitable for battery-operated systems where power efficiency is a priority.

The device includes protection features such as thermal shutdown, short-circuit protection, and under-voltage lockout, ensuring the transceiver's durability and reliability. This protection is crucial for the longevity and safety of the electronic systems within which the NCV7357D13R2G operates.

With its integrated slope control for reduced Radio Frequency Interference (RFI), the NCV7357D13R2G ensures smooth data transmission by minimizing the rate of signal edge changes, which can contribute to electromagnetic interference. This makes the transceiver suitable for use in environments where preserving signal integrity is of utmost importance.

ON Semiconductor's NCV7357D13R2G comes in a compact SOIC-8 package, making it easy to integrate into various designs without consuming excessive board space. Its small form factor, combined with its robust feature set, makes the NCV7357D13R2G a versatile and reliable solution for single-wire CAN network applications in both the automotive industry and industrial control systems.

Overall, the NCV7357D13R2G transceiver by ON Semiconductor represents a blend of performance, durability, and efficiency, making it a top choice for designers looking to enhance their CAN network systems.

You May Also Be Interested in

Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $5.3928
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4587 $50.4570
270+ $0.3764 $101.6280
415+ $0.3646 $151.3090
570+ $0.3529 $201.1530
735+ $0.3411 $250.7085
985+ $0.3058 $301.2130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess