EN
  • EN
  • DE

74HCT4851PW

Part No 74HCT4851PW
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 8-channel analog multiplexer/demultiplexer with injection-current effect control
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1132254-74HCT4851PW
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HCT4851PW CAD Model

Description

Overview of NXP 74HCT4851PW

The NXP 74HCT4851PW is a versatile and high-performance analog multiplexer/demultiplexer chip that is part of the 74HCT family. This integrated circuit (IC) is designed to function as an eight-channel multiplexer/demultiplexer with a common output enable. It is a useful component in various electronic applications where multiple analog or digital signals need to be routed to a single destination.

Key Features

  • Channel Configuration: The 74HCT4851PW features an 8-channel configuration, allowing it to handle multiple signals efficiently.
  • Wide Operating Voltage: It operates over a wide voltage range from 2.0V to 6.0V, making it compatible with TTL levels and suitable for interfacing with both digital and analog signals.
  • Low ON Resistance: The IC has a low ON resistance, which minimizes signal attenuation and ensures high-quality signal transmission.
  • High Noise Immunity: The 74HCT4851PW possesses a high noise immunity characteristic of the HCT family, providing stable performance in electrically noisy environments.
  • Output Enable Feature: The common output enable (OE) feature allows the user to control the signal flow, providing additional flexibility in signal management.
  • ESD Protection: The device includes input and output protection against electrostatic discharge, enhancing its durability and reliability in various applications.

Applications

The 74HCT4851PW is ideal for use in a range of applications, including:

  • Signal routing in data acquisition systems
  • Audio and video switching networks
  • Communication systems
  • Test equipment and instrumentation
  • Function generators

Package Information

The 74HCT4851PW is offered in a TSSOP16 (Thin Shrink Small Outline Package) with 16 pins, which provides a compact footprint for space-constrained applications. The package is designed for surface-mount technology, facilitating easy integration into printed circuit boards (PCBs).

Conclusion

With its robust design and flexible functionality, the NXP 74HCT4851PW is an excellent choice for designers looking to implement an efficient and reliable multiplexing solution in their electronic systems. Its compatibility with a wide range of voltages and high noise immunity makes it a versatile component for both analog and digital applications.

You May Also Be Interested in

Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7748 $62.0724
30+ $3.9178 $117.5340
46+ $3.7953 $174.5838
63+ $3.6729 $231.3927
82+ $3.5505 $291.1410
109+ $3.1832 $346.9688
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,560 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess