EN
  • EN
  • DE

MC74LVXT4051MELG

Part No MC74LVXT4051MELG
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Multiplexer/Demultiplexer High-Performance Silicon-Gate CMOS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Part Status Obsolete(EOL)
Number of Circuits 1
On-State Resistance (Maximum) 26 Ohm
Channel-to-Channel Matching (ΔRon) 10 Ohm
Operating Supply Voltage 2.5 V ~ 6 V
Dual Voltage Supply ±2.5 V ~ 6 V
-3db Bandwidth 80MHz
Charge Injection 12pC
Channel Capacitance (CS(off), CD(off)) 10pF
Current - Leakage (IS(off)) (Maximum) 100nA
Operating Temperature Range -55°C ~ 125°C (TA)
Package 16-SOIC (0.209", 5.30mm Width)
Manufacturer Package 16-SOEIAJ
RoHS State Request Verification
Win Source Part Number 1219865-MC74LVXT4051MELG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name MC74LVXT4051
Introduction Date September 14, 2000
ECCN EAR99
Country of Origin Japan
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MC74LVXT4051MELG CAD Model

Description

The MC74LVXT4051MELG from ON Semiconductor is a versatile and high-performance single 8-channel analog multiplexer/demultiplexer. This integrated circuit (IC) is a part of the high-speed CMOS family and is designed to operate with a 3-state output that can handle both digital and analog signals. With its advanced silicon-gate CMOS technology, it provides low power dissipation yet gives high switching speed and low on-resistance.

This device is an improved version of the standard CMOS logic, incorporating latch-up performance that meets 100mA per JESD 78, Class II standards. It features a wide analog input voltage range and a fast propagation delay, making it suitable for a variety of applications including signal gating, chopping, modulation or demodulation (modem), and signal multiplexing for analog-to-digital and digital-to-analog conversion systems.

Key Features:

  • Logic Level Translation: Capable of translating signals from one logic level to another.
  • Low Power Consumption: Ideal for battery-operated and power-sensitive applications.
  • High-Speed Operation: Ensures quick switching for high-frequency signal processing.
  • Wide Operating Voltage Range: Compatible with 3V to 15V, providing flexibility in various circuit designs.
  • Improved Latch-up Performance: Meets stringent industry standards for enhanced reliability.

Applications:

  • Analog and Digital Multiplexing/Demultiplexing
  • Signal Gating
  • Data Acquisition Systems
  • Communication Systems
  • Audio/Video Switching

The MC74LVXT4051MELG is available in a surface-mount SOIC-16 package, which is suitable for automated assembly processes and compact PCB designs. Its operating temperature range of -55°C to 125°C ensures reliability across a wide range of environmental conditions. Whether you're designing consumer electronics, automotive systems, or industrial controls, the MC74LVXT4051MELG offers a high-quality, cost-effective solution for your multiplexing and demultiplexing needs.

You May Also Be Interested in

Harris Corporation
IC MUX DUAL 4:1 400OHM 18CERDIP
Need more? Email Us
National Semiconductor (TI)
IC SW SP4TX2 650OHM 16DIP
Need more? Email Us
Maxim Integrated
DUAL SPST ANALOG SWITCHE / Circuit IC Switch
Lowest to $1.8918
Renesas Electronics America
IC SW SPST-NCX4 85OHM 16TSSOP
Lowest to $3.8983
Renesas Electronics America
IC SWITCH SP4TX2 100OHM 16TSSOP / 2 Circuit IC Switch 4:1 100Ohm 16-TSSOP
Lowest to $4.0475
Renesas Electronics America
IC SW SPST-NO/NCX4 35OHM 16TSSOP
Lowest to $5.8209
Intersil
IC SWITCH SPST SC70-5 / Circuit IC Switch
Lowest to $1.4645
Renesas Electronics America
IC SW SPST-NCX4 35OHM 16TSSOP
Lowest to $2.9250
Maxim Integrated
DUAL SPDT ANALOG SWITCHES / Circuit IC Switch
Lowest to $16.1504

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess