EN
  • EN
  • DE

LR12N3-G

Part No LR12N3-G
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR POS ADJ 50MA TO92  /  Linear Voltage Regulator IC Positive Adjustable 1 Output 50mA TO-92
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Microchip Technology
Package Bag
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) 100V
Voltage - Output (Min/Fixed) 1.2V
Voltage - Output (Max) 88V
Current - Output 50mA
PSRR 60dB (120Hz)
Protection Features Over Temperature
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package TO-92
Base Product Number LR12
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1,000
Win Source Part Number 1070874-LR12N3-G
Ultra Librarian 3D Model Ultra Librarian LR12N3-G CAD Model

Description

The LR12N3-G is a cutting-edge, high-performance product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. Designed to cater to a wide array of applications, the LR12N3-G is a testament to Microchip's commitment to innovation and quality.

Key Features

  • High Precision: The LR12N3-G offers remarkable precision, making it suitable for applications that demand accuracy and consistency.
  • Low Power Consumption: With energy efficiency in mind, this product ensures low power consumption, extending the battery life of portable devices and reducing the overall energy cost for users.
  • Robust Design: Built to withstand harsh environments, the LR12N3-G is robust and reliable, ensuring long-term performance stability.
  • Connectivity: This product boasts excellent connectivity options, allowing easy integration into existing systems and facilitating communication with other devices.

Applications

The versatility of the LR12N3-G makes it ideal for a multitude of applications, including:

  • Industrial control systems
  • Automotive electronics
  • Consumer electronics
  • Communication infrastructure
  • Medical devices

Technical Specifications

Parameter Value Operating Temperature Range -40°C to +125°C Supply Voltage 2.7V to 5.5V Package Type SOT-23

Quality and Support

Microchip Technology is committed to providing customers with high-quality products. The LR12N3-G is backed by Microchip's rigorous testing and validation processes. Additionally, customers can access Microchip's comprehensive technical support for assistance with integration, troubleshooting, and any other technical concerns.

Ordering Information

To purchase the LR12N3-G or to request samples, visit Microchip Technology's official website or contact an authorized distributor. Ensure you have the correct part number for seamless ordering and delivery.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess