EN
  • EN
  • DE

LR645LG-G

Part No LR645LG-G
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 0.003A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 450V
Nominal Output Voltage (Min/Fixed) 8V
Maximum Output Voltage 12V
Output Current 3mA
Operating Supply Current 150μA
PSRR 60dB (120Hz)
Control Protection Operating Temperature -55°C to 155°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1057492-LR645LG-G
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Power Management, Audio
Ultra Librarian 3D Model Ultra Librarian LR645LG-G CAD Model

Description

The LR645LG-G is a high-performance component from the renowned Microchip Technology portfolio, designed to cater to a wide range of power management applications. This versatile product is an integral part of advanced electronic systems, ensuring reliability and efficiency in various demanding environments.

Key Features

  • High Input Voltage Range: The LR645LG-G is capable of handling input voltages, making it suitable for applications with high supply voltages.
  • Low Quiescent Current: Its design ensures minimal power loss when idle, contributing to the overall energy efficiency of the system it's integrated into.
  • High Accuracy: Precision is paramount, and the LR645LG-G delivers with its highly accurate output, ensuring dependable performance for critical applications.
  • Thermal Protection: Built-in thermal protection safeguards the device from overheating, thus extending its lifespan and maintaining system safety.
  • Robust Design: The product is engineered to withstand harsh conditions, making it suitable for industrial applications that require a high degree of durability.

Applications

The LR645LG-G is adept for use in a variety of applications, including but not limited to:

  • Power Supplies
  • Automotive Electronics
  • Industrial Control Systems
  • Telecommunication Infrastructure
  • Battery Management Systems

Quality and Reliability

Microchip Technology is committed to delivering products that meet the highest standards of quality and reliability. The LR645LG-G is no exception, as it undergoes rigorous testing and quality assurance processes to ensure it performs to the expectations in various applications.

Environmental Compliance

The LR645LG-G is designed with environmental responsibility in mind. It complies with the RoHS directive, which limits the use of certain hazardous substances in electronic equipment, making this product an eco-friendly choice for manufacturers conscious about their environmental impact.

Whether you are designing a new power management system or upgrading an existing one, the LR645LG-G from Microchip Technology is a reliable and efficient solution that will help you achieve your design goals.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess