EN
  • EN
  • DE

LX5586HLL-TR

Part No LX5586HLL-TR
Manufacturer Microchip Technology
Catalog RF Front End (LNA + PA)
Description 5G FEM, 2.5MMX2.5MM, 5V / RF Front End 5.15GHz ~ 5.85GHz 802.11n/ac 16-QFN (2.5x2.5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Front End (LNA + PA)
Mfr Microchip Technology
Package Tape & Reel
Product Status Active
RF Type 802.11n/ac
Frequency 5.15GHz ~ 5.85GHz
Features SPDT
Package / Case 16-XFQFN Exposed Pad
Supplier Device Package 16-QFN (2.5x2.5)
Base Product Number LX5586
Standard Package 4,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 800585-LX5586HLL-TR
Ultra Librarian 3D Model Ultra Librarian LX5586HLL-TR CAD Model

Description

Introducing the LX5586HLL-TR from Microchip Technology

Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions, presents the LX5586HLL-TR, a state-of-the-art product designed to meet the demanding requirements of advanced electronic systems. This innovative component is part of Microchip's extensive portfolio, renowned for reliability and performance.

Key Features of the LX5586HLL-TR

  • High Precision: The LX5586HLL-TR is engineered for accuracy, ensuring consistent performance and reliability for critical applications.
  • Low Power Consumption: With energy efficiency in mind, this device operates with minimal power, making it ideal for battery-powered or energy-sensitive applications.
  • Durable Design: Built to withstand harsh conditions, the LX5586HLL-TR is robust and can operate effectively in a wide range of temperatures and environments.
  • Advanced Technology: Incorporating the latest advancements in microelectronic design, the LX5586HLL-TR offers superior functionality that can enhance the capabilities of your electronic systems.

Applications

The versatile nature of the LX5586HLL-TR allows it to be utilized across a diverse array of applications. It is particularly suited for:

  • Automotive systems
  • Industrial controls
  • Consumer electronics
  • Communication devices
  • Medical equipment

Quality and Support

Microchip Technology is committed to delivering high-quality products. The LX5586HLL-TR is backed by a comprehensive support system, including technical documentation, development tools, and a responsive customer service team. Clients can rely on Microchip's expertise and resources to integrate the LX5586HLL-TR into their projects seamlessly.

Ordering Information

The LX5586HLL-TR is available for order now. It comes in industry-standard packaging and is ready to be shipped directly to your manufacturing or development facilities. For pricing, availability, and additional product specifications, please visit Microchip Technology's official website or contact their sales representatives.

Choose the LX5586HLL-TR for your next project and experience the quality and performance that Microchip Technology is known for. Elevate your product's capabilities with this cutting-edge component that blends innovation with dependability.

You May Also Be Interested in

Skyworks Solutions Inc.
2.4 GHz Transmit/Receive Front-End Module with Integrated LNA
Lowest to $2.9037
Microchip Technology
Need more? Email Us
Skyworks Solutions Inc.
WLAN802.11G FRONT END MODULE T&R
Need more? Email Us
Analog Devices Inc.
Mixed-Signal Front-End (MxFE) Baseband Transceiver for Broadband Applications / AFE Broadband Communication 2 ADC 12bit 3.3V 64-Pin LFCSP EP
Lowest to $48.6532
Texas Instruments
IC RF 2.4 GHZ RANGE EXTENDER
Lowest to $1.1925
Skyworks Solutions Inc.
2GHZ FEM IN 3X3MM PACKAGE
Lowest to $1.9313
Analog Devices Inc.
IC IF SUBSYSTEM GEN-PURP 48LFCSP
Lowest to $16.7751
Texas Instruments
IC DUAL IF RCVR 80HTQFP
Lowest to $79.2993
Atmel
IC GPS FRONT END SGL 24QFN
Lowest to $10.8258

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9829 $58.9740
145+ $0.8073 $117.0585
225+ $0.7819 $175.9275
310+ $0.7565 $234.5150
395+ $0.7311 $288.7845
530+ $0.6560 $347.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess