EN
  • EN
  • DE

M2GL050-VFG400I

Part No M2GL050-VFG400I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 207 I/O 400VFBGA / IGLOO2 Field Programmable Gate Array (FPGA) IC 207 1869824 56340 400-LFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Mfr Microchip Technology
Series IGLOO2
Package Tray
Number of Logic Elements/Cells 56340
Total RAM Bits 1869824
Number of I/O 207
Voltage - Supply 1.14V ~ 2.625V
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 100°C (TJ)
Package / Case 400-LFBGA
Supplier Device Package 400-VFBGA (17x17)
Base Product Number M2GL050
Standard Package 90
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Win Source Part Number 1348539-M2GL050-VFG400I
Ultra Librarian 3D Model Ultra Librarian M2GL050-VFG400I CAD Model

Description

Microchip Technology's M2GL050-VFG400I: A Robust FPGA Solution

The M2GL050-VFG400I is a high-performance field-programmable gate array (FPGA) from Microchip Technology, designed to meet the demanding needs of modern digital applications. This device is part of the IGLOO2 FPGA family, which is renowned for its low power consumption, advanced security features, and high reliability. With its robust feature set, the M2GL050-VFG400I is an excellent choice for a wide range of applications, including industrial, automotive, communication, and defense sectors.

Key Features and Benefits:

  • High Capacity: The M2GL050-VFG400I offers a substantial logic element count, enabling designers to integrate more functionality into a single chip. This reduces system complexity and can lead to cost savings.
  • Advanced Security: Security is a top priority for Microchip, and the M2GL050-VFG400I includes features like secure boot, bitstream protection, and a dedicated cryptographic processor. These features ensure the protection of intellectual property and secure data handling.
  • High-Speed Interfaces: This FPGA supports high-speed serial interfaces, making it ideal for applications that require fast data transfer rates, such as high-resolution video processing or high-speed communication protocols.
  • Low Power Operation: The device is engineered for low power consumption without sacrificing performance. This is critical for battery-operated devices and energy-sensitive applications.
  • Flexible I/O: The M2GL050-VFG400I is equipped with a versatile set of I/Os that can be configured to support a wide range of standards, ensuring easy integration with other system components.
  • Quality and Reliability: As with all Microchip products, this FPGA is manufactured to high standards, ensuring long-term reliability for applications that cannot afford downtime.

The M2GL050-VFG400I is housed in a VFG400 package, which provides a compact footprint while still offering ample I/O and configuration options. It is also specified for industrial temperature ranges, ensuring operation in harsh environments.

Whether you're designing a complex digital system or looking to enhance an existing platform, the M2GL050-VFG400I from Microchip Technology offers a blend of performance, efficiency, and security that is hard to match.

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 484 CLBS, 116000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 206 I/O 256FTBGA
Need more? Email Us
Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 197 I/O 381CABGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 562 I/O 1020BGA
Need more? Email Us
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Microchip Technology
IC FPGA 71 I/O 100VQFP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess