EN
  • EN
  • DE

M2GL060-VFG400I

Part No M2GL060-VFG400I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 207 I/O 400VFBGA / IGLOO2 Field Programmable Gate Array (FPGA) IC 207 1869824 56520 400-LFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Mfr Microchip Technology
Series IGLOO2
Package Tray
Number of Logic Elements/Cells 56520
Total RAM Bits 1869824
Number of I/O 207
Voltage - Supply 1.14V ~ 2.625V
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 100°C (TJ)
Package / Case 400-LFBGA
Supplier Device Package 400-VFBGA (17x17)
Base Product Number M2GL060
Standard Package 90
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991B2
HTSUS 8542.39.0001
Win Source Part Number 1339409-M2GL060-VFG400I
Ultra Librarian 3D Model Ultra Librarian M2GL060-VFG400I CAD Model

Description

    

Product Overview: M2GL060-VFG400I from Microchip Technology

    

The M2GL060-VFG400I is a cutting-edge FPGA (Field-Programmable Gate Array) product from Microchip Technology, formerly known as Microsemi. This device is part of the IGLOO2 family, which is renowned for its low power consumption, security features, and high reliability. It is designed to meet the needs of a wide range of applications, including industrial, military, aviation, and communications markets.

        

Key Features:

    
            
  • High-Density FPGA: The M2GL060-VFG400I features 60K logic elements, enabling complex logic designs and system integration.
  •         
  • Advanced Security: With built-in security features such as a secure boot, 256-bit AES encryption, and a random number generator, this FPGA ensures the protection of sensitive data and intellectual property.
  •         
  • High-Speed Serial Interfaces: The device includes high-speed transceivers for serial communication, supporting protocols such as PCI Express, Gigabit Ethernet, and others.
  •         
  • Low Power Consumption: Optimized for low-power operation, the IGLOO2 family is ideal for battery-powered and power-sensitive applications.
  •         
  • Flexible I/O: The M2GL060-VFG400I provides a versatile set of I/O standards, including LVDS, PCI, and DDR interfaces, allowing for easy integration with a wide range of peripherals and memory devices.
  •         
  • Robust Packaging: Housed in a VFG400 package, this FPGA offers a robust solution with a high level of integration in a compact form factor.
  •     
        

Applications:

    

The versatility and robust feature set of the M2GL060-VFG400I make it suitable for a variety of applications, such as:

    
            
  • Industrial control systems
  •         
  • Automotive infotainment and driver assistance systems
  •         
  • Avionics and flight control systems
  •         
  • Secure communications and network infrastructure
  •         
  • Medical imaging and diagnostics equipment
  •     
        

This FPGA from Microchip Technology is designed to provide a balance between performance, power efficiency, and security, making it an excellent choice for designers looking to develop advanced electronic systems with stringent requirements.

You May Also Be Interested in

Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Microchip Technology
IC FPGA 300 I/O 536CSPBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 73 I/O 100TQFP
Need more? Email Us
Altera
IC FPGA 240 I/O 484UBGA
Need more? Email Us
Altera
IC FPGA 147 I/O 208QFP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 624 CLBS, 201000 GATES
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess