EN
  • EN
  • DE

M2S050-VFG400I

Part No M2S050-VFG400I
Manufacturer Microchip Technology
Catalog Embedded - System On Chip (SoC)
Description IC SOC CORTEX-M3 166MHZ 400VFBGA / ARM® Cortex®-M3 System On Chip (SOC) IC series FPGA - 50K Logic Modules 166MHz 400-VFBGA (17x17)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - System On Chip (SoC)
Mfr Microchip Technology
Series SmartFusion®2
Package Tray
Architecture MCU, FPGA
Core Processor ARM® Cortex®-M3
Flash Size 256KB
RAM Size 64KB
Peripherals DDR, PCIe, SERDES
Connectivity CANbus, Ethernet, I2C, SPI, UART/USART, USB
Speed 166MHz
Primary Attributes FPGA - 50K Logic Modules
Temperature Range - Operating -40°C ~ 100°C (TJ)
Package / Case 400-LFBGA
Supplier Device Package 400-VFBGA (17x17)
Number of I/O 207
Base Product Number M2S050
Other Names 1100-1203
Standard Package 90
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Win Source Part Number 1261809-M2S050-VFG400I
Ultra Librarian 3D Model Ultra Librarian M2S050-VFG400I CAD Model

Description

Microchip Technology's M2S050-VFG400I: A Robust FPGA Solution

The M2S050-VFG400I, part of the SmartFusion2 SoC FPGA family, is a high-performance, low-power field programmable gate array (FPGA) developed by Microchip Technology. This device is designed to meet the needs of demanding applications requiring a flexible and reliable programmable logic solution. With its integrated system-on-chip (SoC) features, the M2S050-VFG400I is ideally suited for a wide range of applications, including industrial control, automotive, communication infrastructure, and defense systems.

Key Features:

  • High-Density FPGA Fabric: The M2S050-VFG400I provides a rich set of logic elements and routing resources, enabling the implementation of complex digital circuits and systems.
  • Embedded ARM Cortex-M3 Processor: At the core of the SmartFusion2 family is a powerful 32-bit ARM Cortex-M3 processor, allowing for efficient processing and control tasks within the FPGA environment.
  • Enhanced Security: The device comes with advanced security features such as secure boot, an on-chip physically unclonable function (PUF), and 256-bit AES encryption, ensuring the protection of sensitive data and intellectual property.
  • High-Speed Serial Interfaces: Equipped with high-speed serial interfaces such as PCIe, Gigabit Ethernet, and USB, the M2S050-VFG400I can easily connect with other components in a system, facilitating fast data transfer and communication.
  • Robust Packaging: The VFG400 package is designed to withstand harsh environments, making it a reliable choice for industrial and automotive applications that require ruggedized components.
  • Low Power Consumption: Microchip Technology has optimized the SmartFusion2 SoC FPGAs for low power operation, which is crucial for battery-operated and power-sensitive devices.

Applications:

The versatility of the M2S050-VFG400I makes it an excellent choice for a multitude of applications. Its ability to perform in challenging conditions makes it particularly well-suited for industrial automation, where reliability and precision are paramount. Additionally, its security features and processing capabilities are ideal for developing advanced communication systems and secure embedded applications.

With the M2S050-VFG400I, Microchip Technology continues to push the boundaries of FPGA performance and integration, providing engineers with a robust platform for innovation and product development.

You May Also Be Interested in

Broadcom Limited
DOCSIS 2.0 GATEWAY SOC / System On Chip (SOC) IC *
Lowest to $18.9455
Broadcom Limited
DOCSIS 3.0 DATA MODEM / System On Chip (SOC) IC *
Lowest to $19.3532
Broadcom Limited
IC SOC OLT PON MAC
Need more? Email Us
Broadcom Limited
CABLE MODEM / System On Chip (SOC) IC *
Lowest to $65.2829
Broadcom Limited
CABLE MODEM / System On Chip (SOC) IC *
Lowest to $33.7219
Broadcom Limited
BCM5892 400MHZ CU WIREBOND / System On Chip (SOC) IC *
Lowest to $20.0119
Broadcom Limited
MODULE DATA MODEM
Need more? Email Us
Broadcom Limited
DOCSIS 3.0 EMTA / System On Chip (SOC) IC *
Lowest to $15.9263
Broadcom Limited
LYNX / System On Chip (SOC) IC *
Lowest to $11.1566

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,414.4569 $1,414.4569
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess