EN
  • EN
  • DE

M88PA-15MZ

Part No M88PA-15MZ
Manufacturer Microchip Technology
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 973804-M88PA-15MZ
Categories OEM Parts(M-N)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M88PA-15MZ CAD Model

Description

The M88PA-15MZ is a cutting-edge microcontroller unit (MCU) developed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This high-performance MCU is part of Microchip's renowned 8-bit AVR family, known for their low power consumption and high efficiency, making them ideal for a vast array of applications.

Key Features:

  • Advanced RISC Architecture: The M88PA-15MZ is built on a powerful Reduced Instruction Set Computing (RISC) architecture that enables fast and efficient processing with a minimum number of clock cycles per instruction. This makes it an excellent choice for applications requiring quick data processing and real-time control.
  • High Memory Density: Equipped with ample flash memory, this MCU provides significant space for application code, which is essential for complex programs and systems. Additionally, it includes EEPROM and SRAM, offering flexibility in data storage and management.
  • Peripheral Features: With a range of integrated peripherals, the M88PA-15MZ is highly versatile. It includes analog-to-digital converters (ADCs), digital-to-analog converters (DACs), multiple timers, and serial communication options such as USART, SPI, and TWI (I2C), which are crucial for interfacing with other devices and sensors.
  • Power Efficiency: The device is designed for power-sensitive applications. It supports multiple power-saving modes that allow the MCU to maintain functionality while reducing power consumption when full operation is not required.
  • Extended Temperature Range: The M88PA-15MZ operates reliably over an extended temperature range, making it suitable for industrial and automotive applications where environmental conditions can be challenging.

Applications:

The versatility of the M88PA-15MZ makes it ideal for a wide range of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Home automation
  • Consumer electronics
  • Internet of Things (IoT) devices

Microchip Technology's M88PA-15MZ MCU is a robust and reliable solution for developers seeking a high-performance, power-efficient, and feature-rich microcontroller for their next project.

You May Also Be Interested in

NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.4340
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess