Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Texas Instruments
Series NexFET
Packaging Reel package
Channel Type Type N
Technology MOSFET
Drain Source Voltage 80V
Current - Continuous Drain (Id) @ 25°C 200A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 6V, 10V
Vgs(th) (Maximum) @ Id 3.2V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 76nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 7920pF @ 40V
Vgs (Maximum) ±20V
Power Dissipation (Maximum) 300W (Tc)
Rds On (Maximum) @ Id, Vgs 3.1 mOhm @ 100A, 10V
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting SMD
Manufacturer Package DDPAK/TO-263-3
Package TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Win Source Part Number 771882-CSD19505KTT
Popularity Medium
Supply and Demand Status Limited
Family Name CSD19505KTT
Introduction Date March 21, 2016
ECCN EAR99
Country of Origin China
Halogen Free Not Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CSD19505KTT CAD Model

Description

The CSD19505KTT is a state-of-the-art N-channel NexFET™ power MOSFET from Texas Instruments, designed to deliver high efficiency and performance for a wide range of power management applications. This MOSFET is a testament to Texas Instruments' commitment to providing advanced technology for improving power solutions across various industries.

Key Features

  • Low R<sub>DS(on): The CSD19505KTT boasts an ultra-low on-resistance of 5.8 mΩ at V<sub>GS = 10 V, which significantly reduces conduction losses and enhances overall efficiency.
  • High Continuous Drain Current: With a continuous drain current (I<sub>D) of 100 A, this MOSFET can handle high current applications with ease, making it suitable for demanding environments.
  • Fast Switching Speed: The device offers fast switching capabilities, which is essential for reducing switching losses and improving performance in applications such as DC/DC converters, motor drives, and power supplies.
  • Robust Thermal Performance: The CSD19505KTT is encapsulated in a TO-220 package, known for its excellent thermal characteristics, ensuring reliable operation even under high temperature conditions.
  • Optimized Gate Charge: The MOSFET has been optimized for a low total gate charge (Q<sub>G), which reduces the power required to drive the MOSFET, thus contributing to the overall system efficiency.

Applications

The versatility of the CSD19505KTT allows it to be used in a variety of applications, including:

  • Server and telecom power supplies
  • Industrial power supplies
  • DC/DC converters
  • Synchronous rectification
  • Solar inverters
  • Electric vehicles (EV) power management

Quality and Reliability

Texas Instruments is known for its rigorous testing and quality control processes. The CSD19505KTT is no exception, undergoing extensive testing to ensure it meets the high standards expected from TI products. Customers can trust in the reliability and longevity of this MOSFET for their critical power management needs.

You May Also Be Interested in

Advanced Power Technology
Power MOS V is a new generation of high voltage N-Channel enhancement mode power MOSFETs.
Need more? Email Us
ECAD model for APT20M22B2VFR
Advanced Power Technology
Power MOS V is a new generation of high voltage N-Channel enhancement mode power MOSFETs.
Lowest to $164.7788
ECAD model for APT5010LVFR
International Rectifier
HEXFET Power MOSFET
Lowest to $3.1783
ECAD model for IRF1312
Rohm Semiconductor
Pch 100V 13A Power MOSFET
Lowest to $0.3014
ECAD model for RSD131P10
Hitachi, Ltd
Silicon N-Channel MOS FET
Lowest to $28.9059
ECAD model for 2SK1058
Advanced Power Technology
Power MOS V is a new generation of high voltage N-Channel enhancement mode power MOSFETs.
Lowest to $3.2004
ECAD model for APT20M45BVR
Advanced Power Technology
Power MOS V is a new generation of high voltage N-Channel enhancement mode power MOSFETs.
Need more? Email Us
ECAD model for APT5020SVR
STMicroelectronics
N-CHANNEL 30V - 0.0032 ohm - 120A D²PAK/I²PAK/TO-220 STripFET™ II POWER MOSFET
Lowest to $7.7220
ECAD model for STB200NF03
Advanced Power Technology
POWER MOS 7 FREDFET
Need more? Email Us
ECAD model for APT1201R4BFLL

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $17.9546
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7239 $59.5824
33+ $3.4882 $115.1106
50+ $3.3704 $168.5200
72+ $3.1348 $225.7056
93+ $3.0168 $280.5624
116+ $2.8990 $336.2840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,497 pieces
MOQ: 16 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention