Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package Module
Core Architecture PIC
Lead Free Yes
Number of Pins 100
REACH SVHC No SVHC
RoHS Compliant
Schedule B 8473300002
Win Source Part Number 1074629-MA320015
Categories Embedded - Microcontrollers
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MA320015 CAD Model

Description

Microchip Technology MA320015 Plug-In Module

The Microchip Technology MA320015 is a plug-in module (PIM) designed to facilitate the development and testing of PIC32 microcontrollers within the Microchip Explorer 16 Development Board ecosystem. This PIM is a vital component for engineers and developers looking to harness the power and versatility of the PIC32 microcontroller series in their embedded system projects.

Featuring a PIC32 microcontroller pre-soldered onto the module, the MA320015 is engineered to be easily inserted into the Explorer 16 Development Board. The PIM allows for seamless integration with the development board, providing access to the wide array of peripherals and I/O interfaces offered by the PIC32 family. This enables developers to rapidly prototype and test their applications, significantly reducing the time to market.

The MA320015 module supports a range of features inherent to the PIC32 microcontroller, including a high-performance 32-bit MIPS microAptiv™ or M-class core, a rich set of peripherals, and a large, scalable memory configuration. This makes the module suitable for a wide array of applications, from simple control systems to more complex graphical user interfaces and connectivity solutions.

In addition to the hardware capabilities, Microchip Technology provides comprehensive software support for the MA320015 PIM. The MPLAB® Integrated Development Environment (IDE) and MPLAB Harmony software framework simplify development, allowing for easy coding, debugging, and optimization of applications running on the PIC32 microcontroller.

The MA320015 is an excellent choice for developers who require a reliable and flexible development platform for the PIC32 microcontroller family. With its easy-to-use interface and robust support from Microchip Technology, this plug-in module is an indispensable tool for accelerating the development cycle and achieving a successful product launch.

You May Also Be Interested in

NXP / Nexperia
8-bit microcontrollers with two-clock accelerated 80C51 core 1 kB 3 V byte-erasable Flash with 8-bit A/D converter
Lowest to €17.0956
ECAD model for P89LPC9107FDH
Microchip Technology
Need more? Email Us
ECAD model for PIC25LC320ISN
Microchip Technology
Need more? Email Us
ECAD model for PIC25LC256-I/SN
Renesas Electronics America
Silicon P Channel Power MOS FET High Speed Power Switching
Lowest to €0.2737
ECAD model for HAT1054R
Microchip Technology
Need more? Email Us
ECAD model for PIC24LC512-I/P
Microchip Technology
MCU 32-bit MIPS32 M4K RISC 512KB Flash 2.5V/3.3V 64-Pin TQFP Tray / IC MCU 32BIT 512KB FLASH 64TQFP
Lowest to €6.4804
ECAD model for PIC32MX695F512H-80I/PT
Microchip Technology
Lowest to €2.1233
ECAD model for PIC24LC256-I/SM
Microchip Technology
IC MCU 16BIT 128KB FLASH 48TQFP
Lowest to €5.3549
ECAD model for DSPIC33CK128MP505-I/PT
Microchip Technology
Need more? Email Us
ECAD model for PIC24FJ64-I/PT

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention