EN
  • EN
  • DE

MAPLAD15KP17CAE3

Part No MAPLAD15KP17CAE3
Manufacturer Microchip Technology
Catalog TVS - Diodes
Description TVS DIODE 17VWM 27.6VC PLAD  /  27.6V Clamp 543A Ipp Tvs Diode Surface Mount PLAD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Series Military, MIL-PRF-19500
Package Bulk
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 17V
Voltage - Breakdown (Min) 18.9V
Voltage - Clamping (Max) @ Ipp 27.6V
Current - Peak Pulse (10/1000µs) 543A
Power - Peak Pulse 15000W (15kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case Nonstandard SMD
Supplier Device Package PLAD
Base Product Number PLAD15
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 1086-4683,1086-4683-MIL
Standard Package 1
Win Source Part Number 1169735-MAPLAD15KP17CAE3
Ultra Librarian 3D Model Ultra Librarian MAPLAD15KP17CAE3 CAD Model

Description

The MAPLAD15KP17CAE3 is a robust transient voltage suppression (TVS) diode designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This high-quality component is engineered to protect sensitive electronic equipment from voltage spikes and surges, ensuring reliable operation even under the toughest conditions.

With its stand-off voltage of 17V, the MAPLAD15KP17CAE3 is capable of handling peak pulse power dissipation of 15KW at 10/1000μs waveform, making it an ideal solution for safeguarding high-power circuits. This TVS diode is specifically crafted to shield against the adverse effects of transient events such as lightning strikes, inductive load switching, and electrostatic discharge (ESD) that can cause immediate or cumulative damage to electronic components.

The device features a bidirectional configuration, providing symmetrical protection that is equally effective for both positive and negative voltage transients. This makes it particularly versatile for a wide range of applications, including automotive systems, industrial equipment, power supplies, and communication infrastructure. The bidirectional nature of the MAPLAD15KP17CAE3 ensures that it can seamlessly integrate into circuits without concern for the polarity of transient events.

Manufactured with high-quality materials, the MAPLAD15KP17CAE3 offers a robust construction that meets the stringent standards for which Microchip Technology is known. It is packaged in a modified L package, designed to optimize board space and improve thermal performance. The device also complies with the ISO 7637-2 pulse 5A and 5B requirements and is RoHS compliant, making it suitable for use in environmentally sensitive applications.

The MAPLAD15KP17CAE3 is a critical component for engineers looking to enhance the durability and longevity of their electronic systems. With its exceptional power dissipation capabilities and reliable protection against voltage transients, this TVS diode from Microchip Technology is a dependable choice for high-performance circuit protection.

You May Also Be Interested in

Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
Micro Commercial Co
TVS DIODE 78VWM 126VC R6
Lowest to $2.0048
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Littelfuse Inc.
TVS DIODE 85.5VWM 137VC SMB
Lowest to $0.3361
Littelfuse Inc.
TVS DIODE 154VWM 246VC SMB
Lowest to $0.2502
Microsemi Corporation
TVS DIODE 75VWM 14SOIC / Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount 14-SOIC
Lowest to $1.9589
Vishay
TVS DIODE 33VWM 53.3VC SMC
Lowest to $0.2758
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2313
STMicroelectronics
TVS DIODE 15.3VWM 32.5VC SMB
Lowest to $0.8303

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess